Micron Technology, Inc. Memory MT44K32M18RB-093E IT:A

Description
DRAM Memory IC 576Mb (32M x 18) Parallel 1.066GHz 8ns 168-BGA (13.5x13.5)
Request a Quote Datasheet
Description
DRAM Memory IC 576Mb (32M x 18) Parallel 1.066GHz 8ns 168-BGA (13.5x13.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT44K32M18RB-093EIT:A-ND - DigiKey
Thief River Falls, MN, United States
DRAM Memory IC 576Mb (32M x 18) Parallel 1.066GHz 8ns 168-BGA (13.5x13.5)

DRAM Memory IC 576Mb (32M x 18) Parallel 1.066GHz 8ns 168-BGA (13.5x13.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT44K32M18RB-093E IT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT44K32M18RB-093E IT:A
Memory IC and Storage Component 774-MT44K32M18RB-093E IT:A
IC DRAM 576MBIT PAR 168BGA Product overview: MT44K32M18RB-093E IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT44K32M18RB-093 E IT:A can be used for catalog matching and distributor lookup.

IC DRAM 576MBIT PAR 168BGA Product overview: MT44K32M18RB-093E IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT44K32M18RB-093E IT:A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT44K32M18RB-093E IT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT44K32M18RB-093E IT:A
Memory - SDRAM - MT44K32M18RB-093E IT:A
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
DRAM Memory IC 576Mbit Parallel 1.066 GHz 8 ns 168-BGA (13.5x13.5)

DRAM Memory IC 576Mbit Parallel 1.066 GHz 8 ns 168-BGA (13.5x13.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT44K32M18RB-093E IT:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT44K32M18RB-093E IT:A
Integrated Circuits (ICs) - Memory - Memory MT44K32M18RB-093E IT:A
IC DRAM 576MBIT PAR 168BGA

IC DRAM 576MBIT PAR 168BGA

Supplier's Site
IC DRAM 576MBIT PARALLEL 168BGA

IC DRAM 576MBIT PARALLEL 168BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT44K32M18RB-093EIT:A-ND 774-MT44K32M18RB-093E IT:A MT44K32M18RB-093E IT:A MT44K32M18RB-093E IT:A MT44K32M18RB-093E IT:A
Product Name Memory Memory IC and Storage Component Memory - SDRAM - MT44K32M18RB-093E IT:A Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Density 576000 kbits 576000 kbits 576000 kbits 576000 kbits
Package Type 168-TBGA BGA; Tray BGA; 168-TBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
 - 93415FM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Memory - 6116SA150DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 150 ns
Density 16 kbits
View Details