Micron Technology, Inc. Memory IC and Storage Component MT41K512M8DA-107 IT:P

Description
IC DRAM 4GBIT PAR 78FBGA Product overview: MT41K512M8DA-107 IT:P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K512M8DA-107 IT:P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 4GBIT PAR 78FBGA Product overview: MT41K512M8DA-107 IT:P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K512M8DA-107 IT:P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT41K512M8DA-107 IT:P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K512M8DA-107 IT:P
Memory IC and Storage Component 774-MT41K512M8DA-107 IT:P
IC DRAM 4GBIT PAR 78FBGA Product overview: MT41K512M8DA-107 IT:P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K512M8DA-107 IT:P can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PAR 78FBGA Product overview: MT41K512M8DA-107 IT:P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K512M8DA-107 IT:P can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT41K512M8DA-107 IT:P -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41K512M8DA-107 IT:P
Memory - SDRAM - MT41K512M8DA-107 IT:P
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: -40°C ~ 95°C (TC) Package: 78-TFBGA Mounting: SMD Technology: SDRAM - DDR3L Operating Supply Voltage: 1.283 V ~ 1.45 V Memory Type: Volatile Memory Size: 4Gb (512M x 8) Access Time: 20ns Categories: Integrated Circuits (ICs) Memory Format: DRAM Manufacturer Homepage: www.micron.com Clock Frequency: 933MHz Memory Interface: Parallel Manufacturer Package: 78-FBGA (8x10.5) Alternative Parts (Cross-Reference): MT41K512M8DA-107IT:P ; MT41K512M8DA-107 AIT:P; K4B4G0846E-BCNB; MT41K512M8RH-107:J; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Tray
Operating Temperature Range: -40°C ~ 95°C (TC)
Package: 78-TFBGA
Mounting: SMD
Technology: SDRAM - DDR3L
Operating Supply Voltage: 1.283 V ~ 1.45 V
Memory Type: Volatile
Memory Size: 4Gb (512M x 8)
Access Time: 20ns
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Manufacturer Homepage: www.micron.com
Clock Frequency: 933MHz
Memory Interface: Parallel
Manufacturer Package: 78-FBGA (8x10.5)
Alternative Parts (Cross-Reference): MT41K512M8DA-107IT:P; MT41K512M8DA-107 AIT:P; K4B4G0846E-BCNB; MT41K512M8RH-107:J;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - MT41K512M8DA-107IT:P-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 933MHz 20ns 78-FBGA (8x10.5)

SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 933MHz 20ns 78-FBGA (8x10.5)

Buy Now Datasheet
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41K512M8DA-107 IT:P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K512M8DA-107 IT:P
Integrated Circuits (ICs) - Memory - Memory MT41K512M8DA-107 IT:P
IC DRAM 4GBIT PAR 78FBGA

IC DRAM 4GBIT PAR 78FBGA

Supplier's Site
Memory >> DDR SDRAM MT41K512M8DA-107 IT:P
FBGA-78 DDR SDRAM ROHS

FBGA-78 DDR SDRAM ROHS

Supplier's Site Datasheet
Memory Board - 136311931 - Radwell International
Willingboro, NJ, United States
Memory Board
136311931
Memory Board 136311931
DRAM, 512M X 8BIT, -40 TO 95DEG C; DRAM TYPE:DDR3; DRAM DENSITY:4GBIT; DRAM MEMORY CONFIGURATION:512M X 8BIT; CLOCK FREQUENCY:933MHZ; MEMORY CASE STYLE:TFBGA; NO. OF PINS:78PINS; SUPPLY VOLTAGE NOM:1.35V; ACCESS TIME:1.07NS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DRAM, 512M X 8BIT, -40 TO 95DEG C; DRAM TYPE:DDR3; DRAM DENSITY:4GBIT; DRAM MEMORY CONFIGURATION:512M X 8BIT; CLOCK FREQUENCY:933MHZ; MEMORY CASE STYLE:TFBGA; NO. OF PINS:78PINS; SUPPLY VOLTAGE NOM:1.35V; ACCESS TIME:1.07NS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 78-FBGA (8x10.5)

SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 78-FBGA (8x10.5)

Buy Now Datasheet
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Dram, Ddr3L, 4Gbit, -40 To 95Deg C Rohs Compliant Micron - 91AH7955 - Newark, An Avnet Company
Chicago, IL, United States
Dram, Ddr3L, 4Gbit, -40 To 95Deg C Rohs Compliant Micron
91AH7955
Dram, Ddr3L, 4Gbit, -40 To 95Deg C Rohs Compliant Micron 91AH7955
DRAM, DDR3L, 4GBIT, -40 TO 95DEG C ROHS COMPLIANT: YES

DRAM, DDR3L, 4GBIT, -40 TO 95DEG C ROHS COMPLIANT: YES

Supplier's Site
Dram, 512M X 8Bit, -40 To 95Deg C; Dram Type Micron - 80AH8047 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 512M X 8Bit, -40 To 95Deg C; Dram Type Micron
80AH8047
Dram, 512M X 8Bit, -40 To 95Deg C; Dram Type Micron 80AH8047
DRAM, 512M X 8BIT, -40 TO 95DEG C; DRAM Type:DDR3; DRAM Density:4Gbit; DRAM Memory Configuration:512M x 8bit; Clock Frequency:933MHz; Memory Case Style:TFBGA; No. of Pins:78Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

DRAM, 512M X 8BIT, -40 TO 95DEG C; DRAM Type:DDR3; DRAM Density:4Gbit; DRAM Memory Configuration:512M x 8bit; Clock Frequency:933MHz; Memory Case Style:TFBGA; No. of Pins:78Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Radwell International Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT41K512M8DA-107 IT:P MT41K512M8DA-107IT:P-ND MT41K512M8DA-107 IT:P MT41K512M8DA-107 IT:P MT41K512M8DA-107 IT:P 136311931 MT41K512M8DA-107 IT:P MT41K512M8DA-107 IT:P 91AH7955 80AH8047
Product Name Memory IC and Storage Component Memory - SDRAM - MT41K512M8DA-107 IT:P Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory >> DDR SDRAM Memory Board Memory Memory Dram, Ddr3L, 4Gbit, -40 To 95Deg C Rohs Compliant Micron Dram, 512M X 8Bit, -40 To 95Deg C; Dram Type Micron
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip SDRAM - DDR3L; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns 20 ns 1.07 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Density 4000000 kbits 4000000 kbits 4000000 kbits 4000000 kbits 4000000 kbits 4000000 kbits
Number of Words 64000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - 71256SA20PZG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details