Micron Technology, Inc. Memory - SDRAM - MT41K128M16JT-107:K MT41K128M16JT-107:K

Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 2Gb (128M x 16) Access Time: 20ns Categories: Integrated Circuits Supplier Device Package: 96-FBGA (8x14) Temperature Range - Operating: 0°C ~ 95°C Memory Format: DRAM Clock Frequency: 933MHz Memory Interface: Parallel Manufacturer Package: 96-TFBGA Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Family Part Number: MT41K128M16 Manufacturer Pack Quantity: 1,368 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.283V ~ 1.45V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 2Gb (128M x 16) Access Time: 20ns Categories: Integrated Circuits Supplier Device Package: 96-FBGA (8x14) Temperature Range - Operating: 0°C ~ 95°C Memory Format: DRAM Clock Frequency: 933MHz Memory Interface: Parallel Manufacturer Package: 96-TFBGA Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Family Part Number: MT41K128M16 Manufacturer Pack Quantity: 1,368 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.283V ~ 1.45V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT41K128M16JT-107:K -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41K128M16JT-107:K
Memory - SDRAM - MT41K128M16JT-107:K
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 2Gb (128M x 16) Access Time: 20ns Categories: Integrated Circuits Supplier Device Package: 96-FBGA (8x14) Temperature Range - Operating: 0°C ~ 95°C Memory Format: DRAM Clock Frequency: 933MHz Memory Interface: Parallel Manufacturer Package: 96-TFBGA Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Family Part Number: MT41K128M16 Manufacturer Pack Quantity: 1,368 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.283V ~ 1.45V

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting Style: SMD
Technology: SDRAM - DDR3L
Memory Type: Volatile
Memory Size: 2Gb (128M x 16)
Access Time: 20ns
Categories: Integrated Circuits
Supplier Device Package: 96-FBGA (8x14)
Temperature Range - Operating: 0°C ~ 95°C
Memory Format: DRAM
Clock Frequency: 933MHz
Memory Interface: Parallel
Manufacturer Package: 96-TFBGA
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Family Part Number: MT41K128M16
Manufacturer Pack Quantity: 1,368
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.283V ~ 1.45V

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41K128M16JT-107:K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K128M16JT-107:K
Memory IC and Storage Component 774-MT41K128M16JT-107:K
IC DRAM 2GBIT PAR 96FBGA Product overview: MT41K128M16JT-107:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K128M16JT-10 7:K can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PAR 96FBGA Product overview: MT41K128M16JT-107:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K128M16JT-107:K can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT41K128M16JT-107:K-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)

SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41K128M16JT-107:K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K128M16JT-107:K
Integrated Circuits (ICs) - Memory - Memory MT41K128M16JT-107:K
IC DRAM 2GBIT PAR 96FBGA

IC DRAM 2GBIT PAR 96FBGA

Supplier's Site
Dram, 128M X 16Bit, 0 To 95Deg C; Dram Type Micron - 83AH2725 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 128M X 16Bit, 0 To 95Deg C; Dram Type Micron
83AH2725
Dram, 128M X 16Bit, 0 To 95Deg C; Dram Type Micron 83AH2725
DRAM, 128M X 16BIT, 0 TO 95DEG C; DRAM Type:DDR3; DRAM Density:2Gbit; DRAM Memory Configuration:128M x 16bit; Clock Frequency:933MHz; Memory Case Style:FBGA; No. of Pins:96Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

DRAM, 128M X 16BIT, 0 TO 95DEG C; DRAM Type:DDR3; DRAM Density:2Gbit; DRAM Memory Configuration:128M x 16bit; Clock Frequency:933MHz; Memory Case Style:FBGA; No. of Pins:96Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - MT41K128M16JT-107:K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 2Gbit Parallel 933 MHz 20 ns 96-FBGA (8x14)

SDRAM - DDR3L Memory IC 2Gbit Parallel 933 MHz 20 ns 96-FBGA (8x14)

Buy Now Datasheet
IC DRAM 2GBIT PARALLEL 96FBGA

IC DRAM 2GBIT PARALLEL 96FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT41K128M16JT-107:K MT41K128M16JT-107:K-ND MT41K128M16JT-107:K 83AH2725 MT41K128M16JT-107:K MT41K128M16JT-107:K
Product Name Memory - SDRAM - MT41K128M16JT-107:K Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Dram, 128M X 16Bit, 0 To 95Deg C; Dram Type Micron Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip SDRAM - DDR3L; DRAM Chip
Access Time 20 ns 20 ns 1.07 ns 20 ns 20 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V 96-TFBGA 1.283V ~ 1.45V 1.283V ~ 1.45V
Density 2000000 kbits 2000000 kbits 2000000 kbits 2000000 kbits 2000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8 925 904 553 XF - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-9232404MYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details