Micron Technology, Inc. Memory - SDRAM - MT41J256M8HX-187E:D MT41J256M8HX-187E:D

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 2Gb (256M x 8) Access Time: 13.125ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 78-FBGA (9x11.5) Supply Voltage - Operating: 1.425 V to 1.575 V Memory Format: DRAM Max Frequency: 533MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 2Gb (256M x 8) Access Time: 13.125ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 78-FBGA (9x11.5) Supply Voltage - Operating: 1.425 V to 1.575 V Memory Format: DRAM Max Frequency: 533MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT41J256M8HX-187E:D is a DDR3 SDRAM memory chip from Quarktwin Technology Ltd. It features a configuration of 256 Meg x 8 with a total capacity of 2Gb. The device operates at a voltage of 1.5V ±0.075V and supports a data rate of 1066 MT/s with a CAS latency (CL) of 7. It is packaged in a 78-ball FBGA format measuring 9mm x 11.5mm. This memory chip includes an 8n-bit prefetch architecture and has 8 internal banks, allowing for efficient data handling. It supports programmable CAS READ and WRITE latencies, as well as fixed burst lengths of 8 and burst chop of 4. The device is designed for commercial temperature ranges from 0°C to 95°C and features self-refresh capabilities, making it suitable for various applications requiring reliable memory performance. Engineers considering this product should note its backward compatibility with lower data rates, making it versatile for different system requirements.

Datasheet Summary
Powered by GS/AI

The MT41J256M8HX-187E:D is a DDR3 SDRAM memory chip from Quarktwin Technology Ltd. It features a configuration of 256 Meg x 8 with a total capacity of 2Gb. The device operates at a voltage of 1.5V ±0.075V and supports a data rate of 1066 MT/s with a CAS latency (CL) of 7. It is packaged in a 78-ball FBGA format measuring 9mm x 11.5mm. This memory chip includes an 8n-bit prefetch architecture and has 8 internal banks, allowing for efficient data handling. It supports programmable CAS READ and WRITE latencies, as well as fixed burst lengths of 8 and burst chop of 4. The device is designed for commercial temperature ranges from 0°C to 95°C and features self-refresh capabilities, making it suitable for various applications requiring reliable memory performance. Engineers considering this product should note its backward compatibility with lower data rates, making it versatile for different system requirements.

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT41J256M8HX-187E:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41J256M8HX-187E:D
Memory - SDRAM - MT41J256M8HX-187E:D
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 2Gb (256M x 8) Access Time: 13.125ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 78-FBGA (9x11.5) Supply Voltage - Operating: 1.425 V to 1.575 V Memory Format: DRAM Max Frequency: 533MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - DDR3
Memory Type: Volatile
Memory Size: 2Gb (256M x 8)
Access Time: 13.125ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 95°C (TC)
Case / Package: 78-FBGA (9x11.5)
Supply Voltage - Operating: 1.425 V to 1.575 V
Memory Format: DRAM
Max Frequency: 533MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41J256M8HX-187E:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41J256M8HX-187E:D
Memory IC and Storage Component 774-MT41J256M8HX-187E:D
IC DRAM 2GBIT PAR 78FBGA Product overview: MT41J256M8HX-187E:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J256M8HX-187 E:D can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PAR 78FBGA Product overview: MT41J256M8HX-187E:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J256M8HX-187E:D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 2GBIT PARALLEL 78FBGA

IC DRAM 2GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41J256M8HX-187E:D
Integrated Circuits (ICs) - Memory - Memory MT41J256M8HX-187E:D
IC DRAM 2GBIT PAR 78FBGA

IC DRAM 2GBIT PAR 78FBGA

Supplier's Site
Memory - MT41J256M8HX-187E:D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 2Gbit Parallel 533 MHz 13.125 ns 78-FBGA (9x11.5)

SDRAM - DDR3 Memory IC 2Gbit Parallel 533 MHz 13.125 ns 78-FBGA (9x11.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT41J256M8HX-187E:D MT41J256M8HX-187E:D MT41J256M8HX-187E:D MT41J256M8HX-187E:D
Product Name Memory - SDRAM - MT41J256M8HX-187E:D Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 13.12 ns 13.12 ns 13.12 ns 13.12 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; 78-FBGA (9x11.5) BGA; Tray BGA; 78-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - 2144425 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers