IC DRAM 2GBIT PAR 78FBGA Product overview: MT41J256M8HX-15E IT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J256M8HX-15E
Series: *
Categories: Memory
SDRAM - DDR3 Memory IC 2Gbit Parallel 667 MHz 13.5 ns 78-FBGA (9x11.5)
IC DRAM 2GBIT PAR 78FBGA
IC DRAM 2GBIT PARALLEL 78FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT41J256M8HX-15E IT:D | MT41J256M8HX-15E IT:D | MT41J256M8HX-15E IT:D | MT41J256M8HX-15E IT:D | |
| Product Name | Memory IC and Storage Component | Memory - DDR - MT41J256M8HX-15E IT:D | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 13.5 ns | 13.5 ns | 13.5 ns | ||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |||
| Package Type | BGA; Tray | BGA; 78-TFBGA |