Micron Technology, Inc. Memory MT41K256M16HA-107 IT:E TR

Description
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (9x14)
Request a Quote Datasheet
Description
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (9x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT41K256M16HA-107IT:ETR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (9x14)

SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (9x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41K256M16HA-107 IT:E TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K256M16HA-107 IT:E TR
Integrated Circuits (ICs) - Memory - Memory MT41K256M16HA-107 IT:E TR
IC DRAM 4GBIT PAR 96FBGA

IC DRAM 4GBIT PAR 96FBGA

Supplier's Site
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 96-FBGA (9x14)

SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 96-FBGA (9x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT41K256M16HA-107IT:ETR-ND MT41K256M16HA-107 IT:E TR MT41K256M16HA-107 IT:E TR MT41K256M16HA-107 IT:E TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 96-TFBGA BGA BGA; 96-TFBGA
Supply Voltage 1.283V ~ 1.45V -40degC ~ 95degC (TC) 1.283V ~ 1.45V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 40060389 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers