Micron Technology, Inc. Memory - SDRAM - MT41K256M8DA-15E:M MT41K256M8DA-15E:M

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: 0°C ~ 95°C (TC) Package: 78-TFBGA Mounting: SMD Technology: SDRAM - DDR3L Operating Supply Voltage: 1.283 V ~ 1.45 V Memory Type: Volatile Memory Size: 2Gb (256M x 8) Access Time: 13.5ns Part Status: Obsolete(EOL) Family Name: MT41K256M8 Categories: Integrated Circuits (ICs) Memory Format: DRAM Manufacturer Homepage: www.micron.com Clock Frequency: 667MHz Memory Interface: Parallel Manufacturer Package: 78-FBGA (8x10.5) Alternative Parts (Cross-Reference): IS46TR82560BL-15HBLA 2; IS43TR82560BL-15HBLI ; IS46TR82560BL-15HBLA 1; Introduction Date: January 13, 2011 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: 0°C ~ 95°C (TC) Package: 78-TFBGA Mounting: SMD Technology: SDRAM - DDR3L Operating Supply Voltage: 1.283 V ~ 1.45 V Memory Type: Volatile Memory Size: 2Gb (256M x 8) Access Time: 13.5ns Part Status: Obsolete(EOL) Family Name: MT41K256M8 Categories: Integrated Circuits (ICs) Memory Format: DRAM Manufacturer Homepage: www.micron.com Clock Frequency: 667MHz Memory Interface: Parallel Manufacturer Package: 78-FBGA (8x10.5) Alternative Parts (Cross-Reference): IS46TR82560BL-15HBLA 2; IS43TR82560BL-15HBLI ; IS46TR82560BL-15HBLA 1; Introduction Date: January 13, 2011 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT41K256M8DA-15E:M -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41K256M8DA-15E:M
Memory - SDRAM - MT41K256M8DA-15E:M
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: 0°C ~ 95°C (TC) Package: 78-TFBGA Mounting: SMD Technology: SDRAM - DDR3L Operating Supply Voltage: 1.283 V ~ 1.45 V Memory Type: Volatile Memory Size: 2Gb (256M x 8) Access Time: 13.5ns Part Status: Obsolete(EOL) Family Name: MT41K256M8 Categories: Integrated Circuits (ICs) Memory Format: DRAM Manufacturer Homepage: www.micron.com Clock Frequency: 667MHz Memory Interface: Parallel Manufacturer Package: 78-FBGA (8x10.5) Alternative Parts (Cross-Reference): IS46TR82560BL-15HBLA 2; IS43TR82560BL-15HBLI ; IS46TR82560BL-15HBLA 1; Introduction Date: January 13, 2011 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Operating Temperature Range: 0°C ~ 95°C (TC)
Package: 78-TFBGA
Mounting: SMD
Technology: SDRAM - DDR3L
Operating Supply Voltage: 1.283 V ~ 1.45 V
Memory Type: Volatile
Memory Size: 2Gb (256M x 8)
Access Time: 13.5ns
Part Status: Obsolete(EOL)
Family Name: MT41K256M8
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Manufacturer Homepage: www.micron.com
Clock Frequency: 667MHz
Memory Interface: Parallel
Manufacturer Package: 78-FBGA (8x10.5)
Alternative Parts (Cross-Reference): IS46TR82560BL-15HBLA2; IS43TR82560BL-15HBLI; IS46TR82560BL-15HBLA1;
Introduction Date: January 13, 2011
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-MT41K256M8DA-15E:M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K256M8DA-15E:M
Memory IC and Storage Component 774-MT41K256M8DA-15E:M
IC DRAM 2GBIT PAR 78FBGA Product overview: MT41K256M8DA-15E:M from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M8DA-15E :M can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PAR 78FBGA Product overview: MT41K256M8DA-15E:M from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M8DA-15E:M can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 2GBIT PARALLEL 78FBGA

IC DRAM 2GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Memory - MT41K256M8DA-15E:M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 2Gbit Parallel 667 MHz 13.5 ns 78-FBGA (8x10.5)

SDRAM - DDR3L Memory IC 2Gbit Parallel 667 MHz 13.5 ns 78-FBGA (8x10.5)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT41K256M8DA-15E:M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K256M8DA-15E:M
Integrated Circuits (ICs) - Memory - Memory MT41K256M8DA-15E:M
IC DRAM 2GBIT PAR 78FBGA

IC DRAM 2GBIT PAR 78FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT41K256M8DA-15E:M MT41K256M8DA-15E:M MT41K256M8DA-15E:M MT41K256M8DA-15E:M
Product Name Memory - SDRAM - MT41K256M8DA-15E:M Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 13.5 ns 13.5 ns 13.5 ns 13.5 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Supply Voltage 1.283 V ~ 1.45 V 1.283V ~ 1.45V 1.283V ~ 1.45V 0degC ~ 95degC (TC)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060586 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details