Micron Technology, Inc. Memory - SDRAM - MT42L256M32D2LK-18 WT:A MT42L256M32D2LK-18 WT:A

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 8Gb (256M x 32) Categories: Integrated Circuits Supplier Device Package: 216-FBGA (12x12) Status: Obsolete Temperature Range - Operating: -30°C ~ 85°C Memory Format: DRAM Clock Frequency: 533MHz Memory Interface: Parallel Manufacturer Package: 216-WFBGA Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: MT42L256M32 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.3V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 8Gb (256M x 32) Categories: Integrated Circuits Supplier Device Package: 216-FBGA (12x12) Status: Obsolete Temperature Range - Operating: -30°C ~ 85°C Memory Format: DRAM Clock Frequency: 533MHz Memory Interface: Parallel Manufacturer Package: 216-WFBGA Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: MT42L256M32 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT42L256M32D2LK-18 WT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT42L256M32D2LK-18 WT:A
Memory - SDRAM - MT42L256M32D2LK-18 WT:A
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 8Gb (256M x 32) Categories: Integrated Circuits Supplier Device Package: 216-FBGA (12x12) Status: Obsolete Temperature Range - Operating: -30°C ~ 85°C Memory Format: DRAM Clock Frequency: 533MHz Memory Interface: Parallel Manufacturer Package: 216-WFBGA Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: MT42L256M32 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.3V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - Mobile LPDDR2
Memory Type: Volatile
Memory Size: 8Gb (256M x 32)
Categories: Integrated Circuits
Supplier Device Package: 216-FBGA (12x12)
Status: Obsolete
Temperature Range - Operating: -30°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 533MHz
Memory Interface: Parallel
Manufacturer Package: 216-WFBGA
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: MT42L256M32
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.14V ~ 1.3V

Buy Now
Memory IC and Storage Component - 774-MT42L256M32D2LK-18 WT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT42L256M32D2LK-18 WT:A
Memory IC and Storage Component 774-MT42L256M32D2LK-18 WT:A
IC DRAM 8GBIT PAR 216FBGA Product overview: MT42L256M32D2LK-18 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L256M32D2LK- 18 WT:A can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PAR 216FBGA Product overview: MT42L256M32D2LK-18 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L256M32D2LK-18 WT:A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 8GBIT PARALLEL 216FBGA

IC DRAM 8GBIT PARALLEL 216FBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT42L256M32D2LK-18 WT:A
Integrated Circuits (ICs) - Memory - Memory MT42L256M32D2LK-18 WT:A
IC DRAM 8GBIT PAR 216FBGA

IC DRAM 8GBIT PAR 216FBGA

Supplier's Site
SDRAM - Mobile LPDDR2 Memory IC 8Gbit Parallel 533 MHz 216-FBGA (12x12)

SDRAM - Mobile LPDDR2 Memory IC 8Gbit Parallel 533 MHz 216-FBGA (12x12)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT42L256M32D2LK-18 WT:A MT42L256M32D2LK-18 WT:A MT42L256M32D2LK-18 WT:A MT42L256M32D2LK-18 WT:A
Product Name Memory - SDRAM - MT42L256M32D2LK-18 WT:A Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Supply Voltage 1.14V ~ 1.3V 1.14V ~ 1.3V -30degC ~ 85degC (TC) 1.14V ~ 1.3V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Pins 128
View Details
 - 27S29PC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP
View Details
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details