Micron Technology, Inc. Memory IC and Storage Component MT41K2G4RKB-107:N

Description
IC DRAM 8GBIT PAR 78FBGA Product overview: MT41K2G4RKB-107:N from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K2G4RKB-107: N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 8GBIT PAR 78FBGA Product overview: MT41K2G4RKB-107:N from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K2G4RKB-107: N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT41K2G4RKB-107:N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K2G4RKB-107:N
Memory IC and Storage Component 774-MT41K2G4RKB-107:N
IC DRAM 8GBIT PAR 78FBGA Product overview: MT41K2G4RKB-107:N from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K2G4RKB-107: N can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PAR 78FBGA Product overview: MT41K2G4RKB-107:N from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K2G4RKB-107:N can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT41K2G4RKB-107:N -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41K2G4RKB-107:N
Memory - SDRAM - MT41K2G4RKB-107:N
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR3L Memory IC 8Gb (2G x 4) Parallel 933 MHz 20 ns 78-FBGA (8x10.5) Package: Bulk Package: 78-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT41K2G4 Categories: Integrated Circuits (ICs) Case / Package: 78-FBGA (8x10.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1440 REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SDRAM - DDR3L Memory IC 8Gb (2G x 4) Parallel 933 MHz 20 ns 78-FBGA (8x10.5)
Package: Bulk
Package: 78-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT41K2G4
Categories: Integrated Circuits (ICs)
Case / Package: 78-FBGA (8x10.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1440
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT41K2G4RKB-107:N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K2G4RKB-107:N
Integrated Circuits (ICs) - Memory - Memory MT41K2G4RKB-107:N
IC DRAM 8GBIT PAR 78FBGA

IC DRAM 8GBIT PAR 78FBGA

Supplier's Site
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Memory - MT41K2G4RKB-107:N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 8Gbit Parallel 933 MHz 20 ns 78-FBGA (8x10.5)

SDRAM - DDR3L Memory IC 8Gbit Parallel 933 MHz 20 ns 78-FBGA (8x10.5)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT41K2G4RKB-107:N MT41K2G4RKB-107:N MT41K2G4RKB-107:N MT41K2G4RKB-107:N
Product Name Memory IC and Storage Component Memory - SDRAM - MT41K2G4RKB-107:N Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 20 ns 20 ns 20 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; Bulk BGA; 78-FBGA (8x10.5) BGA; 78-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C01 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-100033-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers