Micron Technology, Inc. Memory MT41K256M4JP-15E:G

Description
SDRAM - DDR3 Memory IC 1Gb (256M x 4) Parallel 667MHz 13.5ns 78-FBGA (8x11.5)
Request a Quote Datasheet
Description
SDRAM - DDR3 Memory IC 1Gb (256M x 4) Parallel 667MHz 13.5ns 78-FBGA (8x11.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT41K256M4JP-15E:G-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 1Gb (256M x 4) Parallel 667MHz 13.5ns 78-FBGA (8x11.5)

SDRAM - DDR3 Memory IC 1Gb (256M x 4) Parallel 667MHz 13.5ns 78-FBGA (8x11.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41K256M4JP-15E:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K256M4JP-15E:G
Memory IC and Storage Component 774-MT41K256M4JP-15E:G
IC DRAM 1GBIT PAR 78FBGA Product overview: MT41K256M4JP-15E:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M4JP-15E :G can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PAR 78FBGA Product overview: MT41K256M4JP-15E:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M4JP-15E:G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT41K256M4JP-15E:G -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41K256M4JP-15E:G
Memory - SDRAM - MT41K256M4JP-15E:G
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 1Gb (256M x 4) Access Time: 13.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 78-FBGA (8x11.5) Supply Voltage - Operating: 1.283 V to 1.45 V Memory Format: DRAM Max Frequency: 667MHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - DDR3
Memory Type: Volatile
Memory Size: 1Gb (256M x 4)
Access Time: 13.5ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 95°C (TC)
Case / Package: 78-FBGA (8x11.5)
Supply Voltage - Operating: 1.283 V to 1.45 V
Memory Format: DRAM
Max Frequency: 667MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - MT41K256M4JP-15E:G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 1Gbit Parallel 667 MHz 13.5 ns 78-FBGA (8x11.5)

SDRAM - DDR3 Memory IC 1Gbit Parallel 667 MHz 13.5 ns 78-FBGA (8x11.5)

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 78FBGA

IC DRAM 1GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41K256M4JP-15E:G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K256M4JP-15E:G
Integrated Circuits (ICs) - Memory - Memory MT41K256M4JP-15E:G
IC DRAM 1GBIT PAR 78FBGA

IC DRAM 1GBIT PAR 78FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT41K256M4JP-15E:G-ND 774-MT41K256M4JP-15E:G MT41K256M4JP-15E:G MT41K256M4JP-15E:G MT41K256M4JP-15E:G
Product Name Memory Memory IC and Storage Component Memory - SDRAM - MT41K256M4JP-15E:G Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 78-TFBGA BGA; Tray BGA; 78-FBGA (8x11.5) BGA; 78-TFBGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283 V ~ 1.45 V 1.283V ~ 1.45V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Memory - 71016S15PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details