Micron Technology, Inc. Memory MT41K256M16TW-107 AAT:P

Description
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)
Request a Quote Datasheet
Description
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT41K256M16TW-107AAT:P-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)

SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)

Buy Now Datasheet
Memory - DDR - MT41K256M16TW-107 AAT:P -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT41K256M16TW-107 AAT:P
Memory - DDR - MT41K256M16TW-107 AAT:P
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT41K256M16TW-107 AAT:P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K256M16TW-107 AAT:P
Integrated Circuits (ICs) - Memory - Memory MT41K256M16TW-107 AAT:P
IC DRAM 4GBIT PAR 96FBGA

IC DRAM 4GBIT PAR 96FBGA

Supplier's Site
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Dram, 256M X 16Bit, -40 To 105Deg C; Dram Type Micron - 80AH8024 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 256M X 16Bit, -40 To 105Deg C; Dram Type Micron
80AH8024
Dram, 256M X 16Bit, -40 To 105Deg C; Dram Type Micron 80AH8024
DRAM, 256M X 16BIT, -40 TO 105DEG C; DRAM Type:DDR3; DRAM Density:4Gbit; DRAM Memory Configuration:256M x 16bit; Clock Frequency:933MHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

DRAM, 256M X 16BIT, -40 TO 105DEG C; DRAM Type:DDR3; DRAM Density:4Gbit; DRAM Memory Configuration:256M x 16bit; Clock Frequency:933MHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

Supplier's Site
Dram, Ddr3L, 4Gbit, -40 To 105Deg C Rohs Compliant Micron - 91AH7951 - Newark, An Avnet Company
Chicago, IL, United States
Dram, Ddr3L, 4Gbit, -40 To 105Deg C Rohs Compliant Micron
91AH7951
Dram, Ddr3L, 4Gbit, -40 To 105Deg C Rohs Compliant Micron 91AH7951
DRAM, DDR3L, 4GBIT, -40 TO 105DEG C ROHS COMPLIANT: YES

DRAM, DDR3L, 4GBIT, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 96-FBGA (8x14)

SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 96-FBGA (8x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT41K256M16TW-107AAT:P-ND MT41K256M16TW-107 AAT:P MT41K256M16TW-107 AAT:P 80AH8024 91AH7951 MT41K256M16TW-107 AAT:P MT41K256M16TW-107 AAT:P
Product Name Memory Memory - DDR - MT41K256M16TW-107 AAT:P Integrated Circuits (ICs) - Memory - Memory Memory Dram, 256M X 16Bit, -40 To 105Deg C; Dram Type Micron Dram, Ddr3L, 4Gbit, -40 To 105Deg C Rohs Compliant Micron Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip SDRAM - DDR3L; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 96-TFBGA BGA 96-TFBGA TFBGA BGA; 96-TFBGA
Supply Voltage 1.283V ~ 1.45V -40degC ~ 105degC (TC) 1.283V ~ 1.45V 1.283V ~ 1.45V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details