Micron Technology, Inc. Memory - DDR - MT41K256M16HA-125 M:E MT41K256M16HA-125 M:E

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT41K256M16HA-125 M:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT41K256M16HA-125 M:E
Memory - DDR - MT41K256M16HA-125 M:E
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory - MT41K256M16HA-125M:E-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800MHz 13.75ns 96-FBGA (9x14)

SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800MHz 13.75ns 96-FBGA (9x14)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41K256M16HA-125 M:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K256M16HA-125 M:E
Memory IC and Storage Component 774-MT41K256M16HA-125 M:E
IC DRAM 4GBIT PARALLEL 96FBGA Product overview: MT41K256M16HA-125 M:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M16HA-12 5 M:E can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PARALLEL 96FBGA Product overview: MT41K256M16HA-125 M:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M16HA-125 M:E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41K256M16HA-125 M:E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K256M16HA-125 M:E
Integrated Circuits (ICs) - Memory - Memory MT41K256M16HA-125 M:E
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 13.75 ns 96-FBGA (9x14)

SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 13.75 ns 96-FBGA (9x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT41K256M16HA-125M:E-ND 774-MT41K256M16HA-125 M:E MT41K256M16HA-125 M:E MT41K256M16HA-125 M:E MT41K256M16HA-125 M:E
Product Name Memory - DDR - MT41K256M16HA-125 M:E Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 96-TFBGA BGA; Tray BGA; 96-TFBGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V Surface Mount 1.283V ~ 1.45V
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - JM38510/23103BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory IC and Storage Component - 774-S72XS256RE0AHBH20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile, Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Address Bus Width 16 bits
View Details
3 suppliers
Memory - 04188CBLBB-25 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details