Micron Technology, Inc. Memory - SDRAM - MT42L256M16D1GU-18 WT:A TR MT42L256M16D1GU-18 WT:A TR

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR2 Memory IC 4Gb (256M x 16) Parallel 533 MHz 134-FBGA (10x11.5) Package: Reel - TR Package: 134-WFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT42L256M16 Categories: Integrated Circuits (ICs) Case / Package: 134-FBGA (10x11.5) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR2 Memory IC 4Gb (256M x 16) Parallel 533 MHz 134-FBGA (10x11.5) Package: Reel - TR Package: 134-WFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT42L256M16 Categories: Integrated Circuits (ICs) Case / Package: 134-FBGA (10x11.5) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT42L256M16D1GU-18 WT:A TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT42L256M16D1GU-18 WT:A TR
Memory - SDRAM - MT42L256M16D1GU-18 WT:A TR
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR2 Memory IC 4Gb (256M x 16) Parallel 533 MHz 134-FBGA (10x11.5) Package: Reel - TR Package: 134-WFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT42L256M16 Categories: Integrated Circuits (ICs) Case / Package: 134-FBGA (10x11.5) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours)

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -30°C ~ 85°C (TC)
Features: SDRAM - Mobile LPDDR2 Memory IC 4Gb (256M x 16) Parallel 533 MHz 134-FBGA (10x11.5)
Package: Reel - TR
Package: 134-WFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT42L256M16
Categories: Integrated Circuits (ICs)
Case / Package: 134-FBGA (10x11.5)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT42L256M16D1GU-18 WT:A TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT42L256M16D1GU-18 WT:A TR
Memory IC and Storage Component 774-MT42L256M16D1GU-18 WT:A TR
IC DRAM 4GBIT PARALLEL 134FBGA Product overview: MT42L256M16D1GU-18 WT:A TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L256M16D1GU- 18 WT:A TR can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PARALLEL 134FBGA Product overview: MT42L256M16D1GU-18 WT:A TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L256M16D1GU-18 WT:A TR can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT42L256M16D1GU-18 WT:A TR
Integrated Circuits (ICs) - Memory - Memory MT42L256M16D1GU-18 WT:A TR
IC DRAM 4GBIT PARALLEL 134FBGA

IC DRAM 4GBIT PARALLEL 134FBGA

Supplier's Site
SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 533 MHz 134-FBGA (10x11.5)

SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 533 MHz 134-FBGA (10x11.5)

Buy Now
IC DRAM 4GBIT PARALLEL 134FBGA

IC DRAM 4GBIT PARALLEL 134FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT42L256M16D1GU-18 WT:A TR MT42L256M16D1GU-18 WT:A TR MT42L256M16D1GU-18 WT:A TR MT42L256M16D1GU-18 WT:A TR
Product Name Memory - SDRAM - MT42L256M16D1GU-18 WT:A TR Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type BGA; 134-FBGA (10x11.5) BGA; Tape & Reel (TR) BGA; 134-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details