Micron Technology, Inc. Memory MT41K2G4SN-125:A

Description
SDRAM - DDR3L Memory IC 8Gb (2G x 4) Parallel 800MHz 13.5ns 78-FBGA (9x13.2)
Request a Quote Datasheet
Description
SDRAM - DDR3L Memory IC 8Gb (2G x 4) Parallel 800MHz 13.5ns 78-FBGA (9x13.2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT41K2G4SN-125:A-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 8Gb (2G x 4) Parallel 800MHz 13.5ns 78-FBGA (9x13.2)

SDRAM - DDR3L Memory IC 8Gb (2G x 4) Parallel 800MHz 13.5ns 78-FBGA (9x13.2)

Buy Now Datasheet
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41K2G4SN-125:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K2G4SN-125:A
Integrated Circuits (ICs) - Memory - Memory MT41K2G4SN-125:A
IC DRAM 8GBIT PARALLEL 78FBGA

IC DRAM 8GBIT PARALLEL 78FBGA

Supplier's Site
Memory - MT41K2G4SN-125:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 13.5 ns 78-FBGA (9x13.2)

SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 13.5 ns 78-FBGA (9x13.2)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT41K2G4SN-125:A-ND MT41K2G4SN-125:A MT41K2G4SN-125:A MT41K2G4SN-125:A
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 78-TFBGA BGA; 78-TFBGA
Supply Voltage 1.283V ~ 1.45V Surface Mount 1.283V ~ 1.45V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8 925 304 335 XF - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers