Micron Technology, Inc. Memory - SDRAM - MT42L256M32D4MG-25 IT:A MT42L256M32D4MG-25 IT:A

Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 8Gb (256M x 32) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TC) Case / Package: 134-FBGA (11.5x11.5) Supply Voltage - Operating: 1.14 V to 1.3 V Memory Format: DRAM Max Frequency: 400MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 8Gb (256M x 32) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TC) Case / Package: 134-FBGA (11.5x11.5) Supply Voltage - Operating: 1.14 V to 1.3 V Memory Format: DRAM Max Frequency: 400MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT42L256M32D4MG-25 IT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT42L256M32D4MG-25 IT:A
Memory - SDRAM - MT42L256M32D4MG-25 IT:A
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 8Gb (256M x 32) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TC) Case / Package: 134-FBGA (11.5x11.5) Supply Voltage - Operating: 1.14 V to 1.3 V Memory Format: DRAM Max Frequency: 400MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPDDR2
Memory Type: Volatile
Memory Size: 8Gb (256M x 32)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TC)
Case / Package: 134-FBGA (11.5x11.5)
Supply Voltage - Operating: 1.14 V to 1.3 V
Memory Format: DRAM
Max Frequency: 400MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Memory IC and Storage Component - 774-MT42L256M32D4MG-25 IT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT42L256M32D4MG-25 IT:A
Memory IC and Storage Component 774-MT42L256M32D4MG-25 IT:A
IC DRAM 8GBIT PARALLEL 134FBGA Product overview: MT42L256M32D4MG-25 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L256M32D4MG- 25 IT:A can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PARALLEL 134FBGA Product overview: MT42L256M32D4MG-25 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L256M32D4MG-25 IT:A can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT42L256M32D4MG-25 IT:A
Integrated Circuits (ICs) - Memory - Memory MT42L256M32D4MG-25 IT:A
IC DRAM 8GBIT PARALLEL 134FBGA

IC DRAM 8GBIT PARALLEL 134FBGA

Supplier's Site
SDRAM - Mobile LPDDR2 Memory IC 8Gbit Parallel 400 MHz 134-FBGA (11.5x11.5)

SDRAM - Mobile LPDDR2 Memory IC 8Gbit Parallel 400 MHz 134-FBGA (11.5x11.5)

Buy Now
IC DRAM 8GBIT PARALLEL 134FBGA

IC DRAM 8GBIT PARALLEL 134FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT42L256M32D4MG-25 IT:A MT42L256M32D4MG-25 IT:A MT42L256M32D4MG-25 IT:A MT42L256M32D4MG-25 IT:A
Product Name Memory - SDRAM - MT42L256M32D4MG-25 IT:A Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type BGA; 134-FBGA (11.5x11.5) BGA; Bulk BGA BGA; 134-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memories - PSRAM (Pseudostatic RAM) - S80KS2562GABHA020 - S80KS2562GABHA020 - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Access Time 35 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers