Micron Technology, Inc. Memory - SDRAM - MT41K256M16TW-093 IT:P MT41K256M16TW-093 IT:P

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 1.066 GHz 20 ns 96-FBGA (8x14) Package: Tray Package: 96-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT41K256M16 Categories: Integrated Circuits (ICs) Case / Package: 96-FBGA (8x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1368 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 1.066 GHz 20 ns 96-FBGA (8x14) Package: Tray Package: 96-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT41K256M16 Categories: Integrated Circuits (ICs) Case / Package: 96-FBGA (8x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1368 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT41K256M16TW-093 IT:P -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41K256M16TW-093 IT:P
Memory - SDRAM - MT41K256M16TW-093 IT:P
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 1.066 GHz 20 ns 96-FBGA (8x14) Package: Tray Package: 96-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT41K256M16 Categories: Integrated Circuits (ICs) Case / Package: 96-FBGA (8x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1368 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 95°C (TC)
Features: SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 1.066 GHz 20 ns 96-FBGA (8x14)
Package: Tray
Package: 96-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT41K256M16
Categories: Integrated Circuits (ICs)
Case / Package: 96-FBGA (8x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1368
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now Datasheet
Memory - MT41K256M16TW-093IT:P-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 1.066GHz 20ns 96-FBGA (8x14)

SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 1.066GHz 20ns 96-FBGA (8x14)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41K256M16TW-093 IT:P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K256M16TW-093 IT:P
Memory IC and Storage Component 774-MT41K256M16TW-093 IT:P
IC DRAM 4GBIT PAR 96FBGA Product overview: MT41K256M16TW-093 IT:P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M16TW-09 3 IT:P can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PAR 96FBGA Product overview: MT41K256M16TW-093 IT:P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M16TW-093 IT:P can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT41K256M16TW-093 IT:P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K256M16TW-093 IT:P
Integrated Circuits (ICs) - Memory - Memory MT41K256M16TW-093 IT:P
IC DRAM 4GBIT PAR 96FBGA

IC DRAM 4GBIT PAR 96FBGA

Supplier's Site
SDRAM - DDR3L Memory IC 4Gbit Parallel 1.066 GHz 20 ns 96-FBGA (8x14)

SDRAM - DDR3L Memory IC 4Gbit Parallel 1.066 GHz 20 ns 96-FBGA (8x14)

Buy Now Datasheet
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT41K256M16TW-093IT:P-ND 774-MT41K256M16TW-093 IT:P MT41K256M16TW-093 IT:P MT41K256M16TW-093 IT:P MT41K256M16TW-093 IT:P
Product Name Memory - SDRAM - MT41K256M16TW-093 IT:P Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type BGA; 96-FBGA (8x14) 96-TFBGA BGA; Tray BGA; 96-TFBGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V Surface Mount 1.283V ~ 1.45V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - PAL16H42AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 0418A8ACLAA-5 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 8000 kbits
View Details