Micron Technology, Inc. Memory MT41K512M8DA-107 AAT:P

Description
SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 933MHz 20ns 78-FBGA (8x10.5)
Request a Quote Datasheet
Description
SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 933MHz 20ns 78-FBGA (8x10.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1761-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 933MHz 20ns 78-FBGA (8x10.5)

SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 933MHz 20ns 78-FBGA (8x10.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41K512M8DA-107 AAT:P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K512M8DA-107 AAT:P
Memory IC and Storage Component 774-MT41K512M8DA-107 AAT:P
IC DRAM 4GBIT PAR 78FBGA Product overview: MT41K512M8DA-107 AAT:P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K512M8DA-107 AAT:P can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PAR 78FBGA Product overview: MT41K512M8DA-107 AAT:P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K512M8DA-107 AAT:P can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - DDR - MT41K512M8DA-107 AAT:P -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT41K512M8DA-107 AAT:P
Memory - DDR - MT41K512M8DA-107 AAT:P
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 78-FBGA (8x10.5)

SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 78-FBGA (8x10.5)

Buy Now Datasheet
Dram, 512M X 8Bit, -40 To 105Deg C; Dram Type Micron - 80AH8045 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 512M X 8Bit, -40 To 105Deg C; Dram Type Micron
80AH8045
Dram, 512M X 8Bit, -40 To 105Deg C; Dram Type Micron 80AH8045
DRAM, 512M X 8BIT, -40 TO 105DEG C; DRAM Type:DDR3; DRAM Density:4Gbit; DRAM Memory Configuration:512M x 8bit; Clock Frequency:933MHz; Memory Case Style:TFBGA; No. of Pins:78Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

DRAM, 512M X 8BIT, -40 TO 105DEG C; DRAM Type:DDR3; DRAM Density:4Gbit; DRAM Memory Configuration:512M x 8bit; Clock Frequency:933MHz; Memory Case Style:TFBGA; No. of Pins:78Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41K512M8DA-107 AAT:P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K512M8DA-107 AAT:P
Integrated Circuits (ICs) - Memory - Memory MT41K512M8DA-107 AAT:P
IC DRAM 4GBIT PAR 78FBGA

IC DRAM 4GBIT PAR 78FBGA

Supplier's Site
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1761-ND 774-MT41K512M8DA-107 AAT:P MT41K512M8DA-107 AAT:P 80AH8045 MT41K512M8DA-107 AAT:P MT41K512M8DA-107 AAT:P MT41K512M8DA-107 AAT:P
Product Name Memory Memory IC and Storage Component Memory - DDR - MT41K512M8DA-107 AAT:P Memory Dram, 512M X 8Bit, -40 To 105Deg C; Dram Type Micron Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM - DDR3L; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 78-TFBGA BGA; Tray BGA; 78-TFBGA TFBGA 78-TFBGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V Surface Mount 1.283V ~ 1.45V
Access Time 20 ns 20 ns 1.07 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 051FL164K0XMFI010 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details