IC DRAM 4GBIT PARALLEL 96FBGA Product overview: MT41K256M16HA-125 XIT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M16HA-12
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800MHz 13.75ns 96-FBGA (9x14)
Series: *
Categories: Memory
IC DRAM 4GBIT PARALLEL 96FBGA
IC DRAM 4GBIT PARALLEL 96FBGA
SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 13.75 ns 96-FBGA (9x14)
IC DRAM 4GBIT PARALLEL 96FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT41K256M16HA-125 XIT:E | MT41K256M16HA-125XIT:E-ND | MT41K256M16HA-125 XIT:E | MT41K256M16HA-125 XIT:E | MT41K256M16HA-125 XIT:E | MT41K256M16HA-125 XIT:E | |
| Product Name | Memory IC and Storage Component | Memory | Memory - DDR - MT41K256M16HA-125 XIT:E | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR3L; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | |
| Access Time | 13.75 ns | 13.75 ns | 13.75 ns | 13.75 ns | |||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |||
| Package Type | BGA; Tray | 96-TFBGA | 96-TFBGA | BGA; 96-TFBGA |