Micron Technology, Inc. Memory IC and Storage Component MT42L128M64D2LL-25 IT:A

Description
IC DRAM 8GBIT PARALLEL 216FBGA Product overview: MT42L128M64D2LL-25 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L128M64D2LL- 25 IT:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 8GBIT PARALLEL 216FBGA Product overview: MT42L128M64D2LL-25 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L128M64D2LL- 25 IT:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT42L128M64D2LL-25 IT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT42L128M64D2LL-25 IT:A
Memory IC and Storage Component 774-MT42L128M64D2LL-25 IT:A
IC DRAM 8GBIT PARALLEL 216FBGA Product overview: MT42L128M64D2LL-25 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L128M64D2LL- 25 IT:A can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PARALLEL 216FBGA Product overview: MT42L128M64D2LL-25 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L128M64D2LL-25 IT:A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT42L128M64D2LL-25 IT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT42L128M64D2LL-25 IT:A
Memory - SDRAM - MT42L128M64D2LL-25 IT:A
Manufacturer: Micron Technology Inc. Operating Temperature Range: -25°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR2 Memory IC 8Gb (128M x 64) Parallel 400 MHz 216-FBGA (12x12) Package: Tray Package: 216-WFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT42L128M64 Categories: Integrated Circuits (ICs) Case / Package: 216-FBGA (12x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1008 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -25°C ~ 85°C (TC)
Features: SDRAM - Mobile LPDDR2 Memory IC 8Gb (128M x 64) Parallel 400 MHz 216-FBGA (12x12)
Package: Tray
Package: 216-WFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT42L128M64
Categories: Integrated Circuits (ICs)
Case / Package: 216-FBGA (12x12)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1008
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now Datasheet
IC DRAM 8GBIT PARALLEL 216FBGA

IC DRAM 8GBIT PARALLEL 216FBGA

Supplier's Site Datasheet
IC DRAM 8GBIT PARALLEL 216FBGA

IC DRAM 8GBIT PARALLEL 216FBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT42L128M64D2LL-25 IT:A
Integrated Circuits (ICs) - Memory - Memory MT42L128M64D2LL-25 IT:A
IC DRAM 8GBIT PARALLEL 216FBGA

IC DRAM 8GBIT PARALLEL 216FBGA

Supplier's Site
SDRAM - Mobile LPDDR2 Memory IC 8Gbit Parallel 400 MHz 216-FBGA (12x12)

SDRAM - Mobile LPDDR2 Memory IC 8Gbit Parallel 400 MHz 216-FBGA (12x12)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT42L128M64D2LL-25 IT:A MT42L128M64D2LL-25 IT:A MT42L128M64D2LL-25 IT:A MT42L128M64D2LL-25 IT:A MT42L128M64D2LL-25 IT:A
Product Name Memory IC and Storage Component Memory - SDRAM - MT42L128M64D2LL-25 IT:A Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip SDRAM - Mobile LPDDR2; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type BGA; Tray BGA; 216-FBGA (12x12) 216-WFBGA BGA BGA; 216-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-JBP18S030MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Operating Temperature -55 C (-67 F)
Density 0 kbits
View Details
4 suppliers
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details