Micron Technology, Inc. Memory MT41K512M8DA-107:P

Description
SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 933MHz 20ns 78-FBGA (8x10.5)
Request a Quote Datasheet
Description
SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 933MHz 20ns 78-FBGA (8x10.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1764-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 933MHz 20ns 78-FBGA (8x10.5)

SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 933MHz 20ns 78-FBGA (8x10.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41K512M8DA-107:P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K512M8DA-107:P
Memory IC and Storage Component 774-MT41K512M8DA-107:P
IC DRAM 4GBIT PAR 78FBGA Product overview: MT41K512M8DA-107:P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K512M8DA-107 :P can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PAR 78FBGA Product overview: MT41K512M8DA-107:P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K512M8DA-107:P can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT41K512M8DA-107:P -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41K512M8DA-107:P
Memory - SDRAM - MT41K512M8DA-107:P
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: 0°C ~ 95°C (TC) Package: 78-TFBGA Mounting: SMD Technology: SDRAM - DDR3L Operating Supply Voltage: 1.283 V ~ 1.45 V Memory Type: Volatile Memory Size: 4Gb (512M x 8) Access Time: 20ns Family Name: MT41K512M8 Categories: Integrated Circuits (ICs) Memory Format: DRAM Manufacturer Homepage: www.micron.com Clock Frequency: 933MHz Memory Interface: Parallel Manufacturer Package: 78-FBGA (8x10.5) Alternative Parts (Cross-Reference): H5TC4G83AFR-H9J; H5TQ4G83AFR-PBC; AS4C512M8D3L-12BIN; Introduction Date: May 12, 2017 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Tray
Operating Temperature Range: 0°C ~ 95°C (TC)
Package: 78-TFBGA
Mounting: SMD
Technology: SDRAM - DDR3L
Operating Supply Voltage: 1.283 V ~ 1.45 V
Memory Type: Volatile
Memory Size: 4Gb (512M x 8)
Access Time: 20ns
Family Name: MT41K512M8
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Manufacturer Homepage: www.micron.com
Clock Frequency: 933MHz
Memory Interface: Parallel
Manufacturer Package: 78-FBGA (8x10.5)
Alternative Parts (Cross-Reference): H5TC4G83AFR-H9J; H5TQ4G83AFR-PBC; AS4C512M8D3L-12BIN;
Introduction Date: May 12, 2017
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Memory - MT41K512M8DA-107:P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 78-FBGA (8x10.5)

SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 78-FBGA (8x10.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41K512M8DA-107:P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K512M8DA-107:P
Integrated Circuits (ICs) - Memory - Memory MT41K512M8DA-107:P
IC DRAM 4GBIT PAR 78FBGA

IC DRAM 4GBIT PAR 78FBGA

Supplier's Site
Dram, 512M X 8Bit, 0 To 95Deg C; Dram Type Micron - 80AH8049 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 512M X 8Bit, 0 To 95Deg C; Dram Type Micron
80AH8049
Dram, 512M X 8Bit, 0 To 95Deg C; Dram Type Micron 80AH8049
DRAM, 512M X 8BIT, 0 TO 95DEG C; DRAM Type:DDR3; DRAM Density:4Gbit; DRAM Memory Configuration:512M x 8bit; Clock Frequency:933MHz; Memory Case Style:TFBGA; No. of Pins:78Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

DRAM, 512M X 8BIT, 0 TO 95DEG C; DRAM Type:DDR3; DRAM Density:4Gbit; DRAM Memory Configuration:512M x 8bit; Clock Frequency:933MHz; Memory Case Style:TFBGA; No. of Pins:78Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

Supplier's Site
Dram, Ddr3L, 4Gbit, 0 To 95Deg C Rohs Compliant Micron - 91AH7956 - Newark, An Avnet Company
Chicago, IL, United States
Dram, Ddr3L, 4Gbit, 0 To 95Deg C Rohs Compliant Micron
91AH7956
Dram, Ddr3L, 4Gbit, 0 To 95Deg C Rohs Compliant Micron 91AH7956
DRAM, DDR3L, 4GBIT, 0 TO 95DEG C ROHS COMPLIANT: YES

DRAM, DDR3L, 4GBIT, 0 TO 95DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1764-ND 774-MT41K512M8DA-107:P MT41K512M8DA-107:P MT41K512M8DA-107:P MT41K512M8DA-107:P MT41K512M8DA-107:P 80AH8049 91AH7956
Product Name Memory Memory IC and Storage Component Memory - SDRAM - MT41K512M8DA-107:P Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Dram, 512M X 8Bit, 0 To 95Deg C; Dram Type Micron Dram, Ddr3L, 4Gbit, 0 To 95Deg C Rohs Compliant Micron
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM - DDR3L; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 78-TFBGA BGA; Tray 78-TFBGA BGA; 78-TFBGA TFBGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283 V ~ 1.45 V 1.283V ~ 1.45V 1.283V ~ 1.45V Surface Mount
Access Time 20 ns 20 ns 20 ns 20 ns 20 ns 1.07 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
 - 93L415FMQB - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S03/BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
2 suppliers