The MT41K512M4DA-107:K is a DDR3 SDRAM memory chip from Quarktwin Technology Ltd. It features a configuration of 512 Meg x 4 with a data rate of 1866 MT/s and a CAS latency of 13. The operating voltage is 1.5V ±0.075V, and it supports both nominal and dynamic on-die termination for data, strobe, and mask signals. The memory chip is packaged in a 78-ball FBGA format measuring 8mm x 10.5mm. This memory component includes 8 internal banks and offers programmable CAS READ and WRITE latencies, as well as selectable burst lengths of 8 and burst chop of 4. It operates within a temperature range of 0°C to 95°C and supports self-refresh modes. The refresh count is 8192 cycles, with a refresh period of 64ms at temperatures up to 85°C and 32ms from 85°C to 95°C. Engineers considering this memory chip should evaluate its specifications against their project requirements, particularly in terms of speed, latency, and thermal performance.
IC DRAM 2GBIT PAR 78FBGA Product overview: MT41K512M4DA-107:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K512M4DA-107
Series: *
Categories: Memory
SDRAM - DDR3L Memory IC 2Gbit Parallel 933 MHz 20 ns 78-FBGA (8x10.5)
IC DRAM 2GBIT PAR 78FBGA
IC DRAM 2GBIT PARALLEL 78FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT41K512M4DA-107:K | MT41K512M4DA-107:K | MT41K512M4DA-107:K | MT41K512M4DA-107:K | |
| Product Name | Memory IC and Storage Component | Memory - DDR - MT41K512M4DA-107:K | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 20 ns | 20 ns | 20 ns | ||
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) |