Micron Technology, Inc. Memory MT41K256M8HX-187E:D

Description
SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 533MHz 13.125ns 78-FBGA (9x11.5)
Request a Quote Datasheet
Description
SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 533MHz 13.125ns 78-FBGA (9x11.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT41K256M8HX-187E:D-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 533MHz 13.125ns 78-FBGA (9x11.5)

SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 533MHz 13.125ns 78-FBGA (9x11.5)

Buy Now Datasheet
IC DRAM 2GBIT PARALLEL 78FBGA

IC DRAM 2GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Memory - MT41K256M8HX-187E:D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 2Gbit Parallel 533 MHz 13.125 ns 78-FBGA (9x11.5)

SDRAM - DDR3L Memory IC 2Gbit Parallel 533 MHz 13.125 ns 78-FBGA (9x11.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41K256M8HX-187E:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K256M8HX-187E:D
Integrated Circuits (ICs) - Memory - Memory MT41K256M8HX-187E:D
IC DRAM 2GBIT PAR 78FBGA

IC DRAM 2GBIT PAR 78FBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT41K256M8HX-187E:D-ND MT41K256M8HX-187E:D MT41K256M8HX-187E:D MT41K256M8HX-187E:D
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 78-TFBGA BGA; 78-TFBGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-S27KL0642DPBHI030-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category PSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
5 suppliers
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details