Micron Technology, Inc. Memory MT44K32M18RB-093:A

Description
DRAM Memory IC 576Mb (32M x 18) Parallel 1.066GHz 10ns 168-BGA (13.5x13.5)
Request a Quote
Description
DRAM Memory IC 576Mb (32M x 18) Parallel 1.066GHz 10ns 168-BGA (13.5x13.5)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT44K32M18RB-093:A is a 576Mbit RLDRAM 3 memory device from Quarktwin Technology Ltd. It features a 1066 MHz DDR operation with a data rate of 2133 Mb/s per ball and offers a peak bandwidth of 76.8 Gb/s when configured as x36 at 1066 MHz. The memory is organized as 32 Meg x 18 with 16 banks and operates at a voltage of 1.35V for V_{DD} and 1.2V for V_{DDQ}. It supports programmable read/write latency and burst length, along with a data mask for write commands. The device includes integrated on-die termination and features a 168-ball FBGA package. The refresh rate is 64ms with 128K refresh cycles per 64ms. This product is suitable for applications requiring high-speed memory with reduced cycle times and advanced features such as differential input clocks and JTAG interface support.

Datasheet Summary
Powered by GS/AI

The MT44K32M18RB-093:A is a 576Mbit RLDRAM 3 memory device from Quarktwin Technology Ltd. It features a 1066 MHz DDR operation with a data rate of 2133 Mb/s per ball and offers a peak bandwidth of 76.8 Gb/s when configured as x36 at 1066 MHz. The memory is organized as 32 Meg x 18 with 16 banks and operates at a voltage of 1.35V for V_{DD} and 1.2V for V_{DDQ}. It supports programmable read/write latency and burst length, along with a data mask for write commands. The device includes integrated on-die termination and features a 168-ball FBGA package. The refresh rate is 64ms with 128K refresh cycles per 64ms. This product is suitable for applications requiring high-speed memory with reduced cycle times and advanced features such as differential input clocks and JTAG interface support.

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1553-ND - DigiKey
Thief River Falls, MN, United States
DRAM Memory IC 576Mb (32M x 18) Parallel 1.066GHz 10ns 168-BGA (13.5x13.5)

DRAM Memory IC 576Mb (32M x 18) Parallel 1.066GHz 10ns 168-BGA (13.5x13.5)

Buy Now Datasheet
Memory - MT44K32M18RB-093:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DRAM Memory IC 576Mbit Parallel 1.066 GHz 10 ns 168-BGA (13.5x13.5)

DRAM Memory IC 576Mbit Parallel 1.066 GHz 10 ns 168-BGA (13.5x13.5)

Buy Now Datasheet
IC DRAM 576MBIT PARALLEL 168BGA

IC DRAM 576MBIT PARALLEL 168BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT44K32M18RB-093:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT44K32M18RB-093:A
Integrated Circuits (ICs) - Memory - Memory MT44K32M18RB-093:A
IC DRAM 576MBIT PAR 168BGA

IC DRAM 576MBIT PAR 168BGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1553-ND MT44K32M18RB-093:A MT44K32M18RB-093:A MT44K32M18RB-093:A
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Density 576000 kbits 576000 kbits 576000 kbits 576000 kbits
Package Type 168-TBGA BGA; 168-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 00101927 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers