Micron Technology, Inc. Memory - DDR - MT41K512M16VRP-107 IT:P MT41K512M16VRP-107 IT:P

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT41K512M16VRP-107 IT:P -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT41K512M16VRP-107 IT:P
Memory - DDR - MT41K512M16VRP-107 IT:P
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory - 557-MT41K512M16VRP-107IT:P-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 8GBIT PARALLEL 96FBGA

IC DRAM 8GBIT PARALLEL 96FBGA

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41K512M16VRP-107 IT:P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K512M16VRP-107 IT:P
Memory IC and Storage Component 774-MT41K512M16VRP-107 IT:P
IC DRAM 8GBIT PARALLEL 96FBGA Product overview: MT41K512M16VRP-107 IT:P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K512M16VRP-1 07 IT:P can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PARALLEL 96FBGA Product overview: MT41K512M16VRP-107 IT:P from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K512M16VRP-107 IT:P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dram, 512M X 16Bit, -40 To 95Deg C; Dram Type Micron - 83AH2729 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 512M X 16Bit, -40 To 95Deg C; Dram Type Micron
83AH2729
Dram, 512M X 16Bit, -40 To 95Deg C; Dram Type Micron 83AH2729
DRAM, 512M X 16BIT, -40 TO 95DEG C; DRAM Type:DDR3; DRAM Density:8Gbit; DRAM Memory Configuration:512M x 16bit; Clock Frequency:933MHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

DRAM, 512M X 16BIT, -40 TO 95DEG C; DRAM Type:DDR3; DRAM Density:8Gbit; DRAM Memory Configuration:512M x 16bit; Clock Frequency:933MHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

Supplier's Site Datasheet
Dram, Ddr3L, 8Gbit, Tfbga-96 Rohs Compliant Micron - 32AJ7538 - Newark, An Avnet Company
Chicago, IL, United States
Dram, Ddr3L, 8Gbit, Tfbga-96 Rohs Compliant Micron
32AJ7538
Dram, Ddr3L, 8Gbit, Tfbga-96 Rohs Compliant Micron 32AJ7538
DRAM, DDR3L, 8GBIT, TFBGA-96 ROHS COMPLIANT: YES

DRAM, DDR3L, 8GBIT, TFBGA-96 ROHS COMPLIANT: YES

Supplier's Site
SDRAM - DDR3L Memory IC 8Gbit Parallel 933 MHz 20 ns 96-FBGA (8x14)

SDRAM - DDR3L Memory IC 8Gbit Parallel 933 MHz 20 ns 96-FBGA (8x14)

Buy Now Datasheet
IC DRAM 8GBIT PARALLEL 96FBGA

IC DRAM 8GBIT PARALLEL 96FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT41K512M16VRP-107IT:P-ND 774-MT41K512M16VRP-107 IT:P 83AH2729 32AJ7538 MT41K512M16VRP-107 IT:P MT41K512M16VRP-107 IT:P
Product Name Memory - DDR - MT41K512M16VRP-107 IT:P Memory Memory IC and Storage Component Dram, 512M X 16Bit, -40 To 95Deg C; Dram Type Micron Dram, Ddr3L, 8Gbit, Tfbga-96 Rohs Compliant Micron Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip SDRAM - DDR3L; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 96-TFBGA BGA; Bulk TFBGA BGA; 96-TFBGA 96-TFBGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V
Access Time 20 ns 1.07 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-8670603XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 45 ns
Density 8 kbits
View Details