Micron Technology, Inc. Memory - SDRAM - MT44K32M18RB-125E:A MT44K32M18RB-125E:A

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: DRAM Memory IC 576Mb (32M x 18) Parallel 800 MHz 10 ns 168-BGA (13.5x13.5) Package: Tray Package: 168-TBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT44K32M18 Categories: Integrated Circuits (ICs) Case / Package: 168-BGA (13.5x13.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1190 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0024
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: DRAM Memory IC 576Mb (32M x 18) Parallel 800 MHz 10 ns 168-BGA (13.5x13.5) Package: Tray Package: 168-TBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT44K32M18 Categories: Integrated Circuits (ICs) Case / Package: 168-BGA (13.5x13.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1190 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT44K32M18RB-125E:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT44K32M18RB-125E:A
Memory - SDRAM - MT44K32M18RB-125E:A
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: DRAM Memory IC 576Mb (32M x 18) Parallel 800 MHz 10 ns 168-BGA (13.5x13.5) Package: Tray Package: 168-TBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT44K32M18 Categories: Integrated Circuits (ICs) Case / Package: 168-BGA (13.5x13.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1190 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0024

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: DRAM Memory IC 576Mb (32M x 18) Parallel 800 MHz 10 ns 168-BGA (13.5x13.5)
Package: Tray
Package: 168-TBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT44K32M18
Categories: Integrated Circuits (ICs)
Case / Package: 168-BGA (13.5x13.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1190
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024

Buy Now Datasheet
Memory IC and Storage Component - 774-MT44K32M18RB-125E:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT44K32M18RB-125E:A
Memory IC and Storage Component 774-MT44K32M18RB-125E:A
IC DRAM 576MBIT PARALLEL 168BGA Product overview: MT44K32M18RB-125E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT44K32M18RB-125 E:A can be used for catalog matching and distributor lookup.

IC DRAM 576MBIT PARALLEL 168BGA Product overview: MT44K32M18RB-125E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT44K32M18RB-125E:A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 557-1550-ND - DigiKey
Thief River Falls, MN, United States
DRAM Memory IC 576Mb (32M x 18) Parallel 800MHz 10ns 168-BGA (13.5x13.5)

DRAM Memory IC 576Mb (32M x 18) Parallel 800MHz 10ns 168-BGA (13.5x13.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT44K32M18RB-125E:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT44K32M18RB-125E:A
Integrated Circuits (ICs) - Memory - Memory MT44K32M18RB-125E:A
IC DRAM 576MBIT PARALLEL 168BGA

IC DRAM 576MBIT PARALLEL 168BGA

Supplier's Site
IC DRAM 576MBIT PARALLEL 168BGA

IC DRAM 576MBIT PARALLEL 168BGA

Supplier's Site Datasheet
Memory - MT44K32M18RB-125E:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DRAM Memory IC 576Mbit Parallel 800 MHz 10 ns 168-BGA (13.5x13.5)

DRAM Memory IC 576Mbit Parallel 800 MHz 10 ns 168-BGA (13.5x13.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT44K32M18RB-125E:A 557-1550-ND MT44K32M18RB-125E:A MT44K32M18RB-125E:A MT44K32M18RB-125E:A
Product Name Memory - SDRAM - MT44K32M18RB-125E:A Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; 168-BGA (13.5x13.5) BGA; Tray 168-TBGA BGA; 168-TBGA
Access Time 10 ns 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers
Memory - A2C00058602 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers