Manufacturer: Micron Technology Inc.
Manufacturer Homepage: www.micron.com
Reference case: FBGA
Reference Date Code: 2017+
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC DRAM 8GBIT PARALLEL 78FBGA Product overview: MT41K1G8SN-125 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K1G8SN-125 IT:A can be used for catalog matching and distributor lookup.
IC DRAM 8GBIT PARALLEL 78FBGA
SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 13.75 ns 78-FBGA (9x13.2)
IC DRAM 8GBIT PARALLEL 78FBGA
IC DRAM 8GBIT PARALLEL 78FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT41K1G8SN-125 IT:A | MT41K1G8SN-125 IT:A | MT41K1G8SN-125 IT:A | MT41K1G8SN-125 IT:A | MT41K1G8SN-125 IT:A | |
| Product Name | Memory - MT41K1G8SN-125 IT:A | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | SDRAM - DDR3L; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 13.75 ns | 13.75 ns | 13.75 ns | 13.75 ns | ||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |||
| Package Type | BGA; Bulk | 78-TFBGA | BGA; 78-TFBGA |