Micron Technology, Inc. Memory IC and Storage Component MT41K64M16TW-107 IT:J TR

Description
IC DRAM 1GBIT PAR 96FBGA Product overview: MT41K64M16TW-107 IT:J TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K64M16TW-107 IT:J TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 1GBIT PAR 96FBGA Product overview: MT41K64M16TW-107 IT:J TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K64M16TW-107 IT:J TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT41K64M16TW-107 IT:J TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K64M16TW-107 IT:J TR
Memory IC and Storage Component 774-MT41K64M16TW-107 IT:J TR
IC DRAM 1GBIT PAR 96FBGA Product overview: MT41K64M16TW-107 IT:J TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K64M16TW-107 IT:J TR can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PAR 96FBGA Product overview: MT41K64M16TW-107 IT:J TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K64M16TW-107 IT:J TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT41K64M16TW-107 IT:J TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41K64M16TW-107 IT:J TR
Memory - SDRAM - MT41K64M16TW-107 IT:J TR
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14) Package: 96-TFBGA Package: Reel - TR Mounting: Surface Mount Family Name: MT41K64M16 Categories: Integrated Circuits (ICs) Case / Package: 96-FBGA (8x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0032

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 95°C (TC)
Features: SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Package: 96-TFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: MT41K64M16
Categories: Integrated Circuits (ICs)
Case / Package: 96-FBGA (8x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0032

Buy Now Datasheet
Memory - 557-MT41K64M16TW-107IT:JTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)

SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)

Buy Now Datasheet
Memory - 557-MT41K64M16TW-107IT:JTRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 1GBIT PAR 96FBGA

IC DRAM 1GBIT PAR 96FBGA

Buy Now Datasheet
Memory - 557-MT41K64M16TW-107IT:JTRCT-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 1GBIT PAR 96FBGA

IC DRAM 1GBIT PAR 96FBGA

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 96FBGA

IC DRAM 1GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
IC DRAM 1GBIT PARALLEL 96FBGA

IC DRAM 1GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
SDRAM - DDR3L Memory IC 1Gbit Parallel 933 MHz 20 ns 96-FBGA (8x14)

SDRAM - DDR3L Memory IC 1Gbit Parallel 933 MHz 20 ns 96-FBGA (8x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41K64M16TW-107 IT:J TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K64M16TW-107 IT:J TR
Integrated Circuits (ICs) - Memory - Memory MT41K64M16TW-107 IT:J TR
IC DRAM 1GBIT PAR 96FBGA

IC DRAM 1GBIT PAR 96FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT41K64M16TW-107 IT:J TR 557-MT41K64M16TW-107IT:JTR-ND MT41K64M16TW-107 IT:J TR MT41K64M16TW-107 IT:J TR MT41K64M16TW-107 IT:J TR MT41K64M16TW-107 IT:J TR
Product Name Memory IC and Storage Component Memory - SDRAM - MT41K64M16TW-107 IT:J TR Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip SDRAM - DDR3L; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Density 1000000 kbits 1000000 kbits 1000000 kbits 1000000 kbits 1000000 kbits
Number of Words 8000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 589994-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256SA12YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8429D-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers