Micron Technology, Inc. Memory IC and Storage Component MT41K128M16JT-125:K

Description
IC DRAM 2GBIT PARALLEL 96FBGA Product overview: MT41K128M16JT-125:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K128M16JT-12 5:K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 2GBIT PARALLEL 96FBGA Product overview: MT41K128M16JT-125:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K128M16JT-12 5:K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT41K128M16JT-125:K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K128M16JT-125:K
Memory IC and Storage Component 774-MT41K128M16JT-125:K
IC DRAM 2GBIT PARALLEL 96FBGA Product overview: MT41K128M16JT-125:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K128M16JT-12 5:K can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 96FBGA Product overview: MT41K128M16JT-125:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K128M16JT-125:K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT41K128M16JT-125:K -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41K128M16JT-125:K
Memory - SDRAM - MT41K128M16JT-125:K
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 2Gb (128M x 16) Access Time: 13.75ns Family Name: MT41K128M16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 96-FBGA (8x14) Supply Voltage - Operating: 1.283 V to 1.45 V Memory Format: DRAM Max Frequency: 800MHz Alternative Parts (Cross-Reference): IS46TR16128B-125KBLA 1; IS43TR16128B-125KBLI ; IS43TR16128B-15HBLI; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - DDR3L
Memory Type: Volatile
Memory Size: 2Gb (128M x 16)
Access Time: 13.75ns
Family Name: MT41K128M16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 95°C (TC)
Case / Package: 96-FBGA (8x14)
Supply Voltage - Operating: 1.283 V to 1.45 V
Memory Format: DRAM
Max Frequency: 800MHz
Alternative Parts (Cross-Reference): IS46TR16128B-125KBLA1; IS43TR16128B-125KBLI; IS43TR16128B-15HBLI;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - MT41K128M16JT-125:K-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 13.75ns 96-FBGA (8x14)

SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 13.75ns 96-FBGA (8x14)

Buy Now Datasheet
Memory - MT41K128M16JT-125:K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 13.75 ns 96-FBGA (8x14)

SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 13.75 ns 96-FBGA (8x14)

Buy Now Datasheet
Dram, 128M X 16Bit, 0 To 95Deg C; Dram Type Micron - 80AH8018 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 128M X 16Bit, 0 To 95Deg C; Dram Type Micron
80AH8018
Dram, 128M X 16Bit, 0 To 95Deg C; Dram Type Micron 80AH8018
DRAM, 128M X 16BIT, 0 TO 95DEG C; DRAM Type:DDR3; DRAM Density:2Gbit; DRAM Memory Configuration:128M x 16bit; Clock Frequency:800MHz; Memory Case Style:FBGA; No. of Pins:96Pins; Supply Voltage Nom:1.35V; Access Time:1.25ns RoHS Compliant: Yes

DRAM, 128M X 16BIT, 0 TO 95DEG C; DRAM Type:DDR3; DRAM Density:2Gbit; DRAM Memory Configuration:128M x 16bit; Clock Frequency:800MHz; Memory Case Style:FBGA; No. of Pins:96Pins; Supply Voltage Nom:1.35V; Access Time:1.25ns RoHS Compliant: Yes

Supplier's Site Datasheet
Dram, 128M X 16Bit, 0 To 95Deg C Rohs Compliant Micron - 77AJ8708 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 128M X 16Bit, 0 To 95Deg C Rohs Compliant Micron
77AJ8708
Dram, 128M X 16Bit, 0 To 95Deg C Rohs Compliant Micron 77AJ8708
DRAM, 128M X 16BIT, 0 TO 95DEG C ROHS COMPLIANT: YES

DRAM, 128M X 16BIT, 0 TO 95DEG C ROHS COMPLIANT: YES

Supplier's Site
IC DRAM 2GBIT PARALLEL 96FBGA

IC DRAM 2GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
IC DRAM 2GBIT PARALLEL 96FBGA

IC DRAM 2GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41K128M16JT-125:K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K128M16JT-125:K
Integrated Circuits (ICs) - Memory - Memory MT41K128M16JT-125:K
IC DRAM 2GBIT PARALLEL 96FBGA

IC DRAM 2GBIT PARALLEL 96FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT41K128M16JT-125:K MT41K128M16JT-125:K-ND MT41K128M16JT-125:K 80AH8018 77AJ8708 MT41K128M16JT-125:K MT41K128M16JT-125:K MT41K128M16JT-125:K
Product Name Memory IC and Storage Component Memory - SDRAM - MT41K128M16JT-125:K Memory Memory Dram, 128M X 16Bit, 0 To 95Deg C; Dram Type Micron Dram, 128M X 16Bit, 0 To 95Deg C Rohs Compliant Micron Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip SDRAM - DDR3L; DRAM Chip Volatile; DRAM Chip
Access Time 13.75 ns 13.75 ns 13.75 ns 1.25 ns 13.75 ns 13.75 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Density 2000000 kbits 2000000 kbits 2000000 kbits 2000000 kbits 2000000 kbits 2000000 kbits
Number of Words 16000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 29705APCB - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
Memory - 949587-9970 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Bits per Word 16 bits
View Details