Micron Technology, Inc. Memory - DDR - MT41K256M8DA-125 AIT:K MT41K256M8DA-125 AIT:K

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT41K256M8DA-125 AIT:K -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT41K256M8DA-125 AIT:K
Memory - DDR - MT41K256M8DA-125 AIT:K
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory - 557-1759-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 800MHz 13.75ns 78-FBGA (8x10.5)

SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 800MHz 13.75ns 78-FBGA (8x10.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41K256M8DA-125 AIT:K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K256M8DA-125 AIT:K
Memory IC and Storage Component 774-MT41K256M8DA-125 AIT:K
IC DRAM 2GBIT PARALLEL 78FBGA Product overview: MT41K256M8DA-125 AIT:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M8DA-125 AIT:K can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 78FBGA Product overview: MT41K256M8DA-125 AIT:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M8DA-125 AIT:K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dram, 256M X 8Bit, -40 To 95Deg C; Dram Type Micron - 80AH8033 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 256M X 8Bit, -40 To 95Deg C; Dram Type Micron
80AH8033
Dram, 256M X 8Bit, -40 To 95Deg C; Dram Type Micron 80AH8033
DRAM, 256M X 8BIT, -40 TO 95DEG C; DRAM Type:DDR3; DRAM Density:2Gbit; DRAM Memory Configuration:256M x 8bit; Clock Frequency:800MHz; Memory Case Style:FBGA; No. of Pins:78Pins; Supply Voltage Nom:1.35V; Access Time:1.25ns RoHS Compliant: Yes

DRAM, 256M X 8BIT, -40 TO 95DEG C; DRAM Type:DDR3; DRAM Density:2Gbit; DRAM Memory Configuration:256M x 8bit; Clock Frequency:800MHz; Memory Case Style:FBGA; No. of Pins:78Pins; Supply Voltage Nom:1.35V; Access Time:1.25ns RoHS Compliant: Yes

Supplier's Site
SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 13.75 ns 78-FBGA (8x10.5)

SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 13.75 ns 78-FBGA (8x10.5)

Buy Now Datasheet
IC DRAM 2GBIT PARALLEL 78FBGA

IC DRAM 2GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41K256M8DA-125 AIT:K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K256M8DA-125 AIT:K
Integrated Circuits (ICs) - Memory - Memory MT41K256M8DA-125 AIT:K
IC DRAM 2GBIT PARALLEL 78FBGA

IC DRAM 2GBIT PARALLEL 78FBGA

Supplier's Site
IC DRAM 2GBIT PARALLEL 78FBGA

IC DRAM 2GBIT PARALLEL 78FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1759-ND 774-MT41K256M8DA-125 AIT:K 80AH8033 MT41K256M8DA-125 AIT:K MT41K256M8DA-125 AIT:K MT41K256M8DA-125 AIT:K MT41K256M8DA-125 AIT:K
Product Name Memory - DDR - MT41K256M8DA-125 AIT:K Memory Memory IC and Storage Component Dram, 256M X 8Bit, -40 To 95Deg C; Dram Type Micron Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip SDRAM - DDR3L; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 78-TFBGA BGA; Tray FBGA BGA; 78-TFBGA 78-TFBGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V 78-TFBGA
Access Time 13.75 ns 1.25 ns 13.75 ns 13.75 ns 13.75 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details