Micron Technology, Inc. Memory - DDR - MT41K64M16TW-107 IT:J MT41K64M16TW-107 IT:J

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT41K64M16TW-107 IT:J -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT41K64M16TW-107 IT:J
Memory - DDR - MT41K64M16TW-107 IT:J
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-MT41K64M16TW-107 IT:J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K64M16TW-107 IT:J
Memory IC and Storage Component 774-MT41K64M16TW-107 IT:J
IC DRAM 1GBIT PAR 96FBGA Product overview: MT41K64M16TW-107 IT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K64M16TW-107 IT:J can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PAR 96FBGA Product overview: MT41K64M16TW-107 IT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K64M16TW-107 IT:J can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT41K64M16TW-107IT:J-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)

SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)

Buy Now Datasheet
Dram, 64M X 16Bit, -40 To 95Deg C; Dram Type Micron - 83AH2730 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 64M X 16Bit, -40 To 95Deg C; Dram Type Micron
83AH2730
Dram, 64M X 16Bit, -40 To 95Deg C; Dram Type Micron 83AH2730
DRAM, 64M X 16BIT, -40 TO 95DEG C; DRAM Type:DDR3; DRAM Density:1Gbit; DRAM Memory Configuration:64M x 16bit; Clock Frequency:933MHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

DRAM, 64M X 16BIT, -40 TO 95DEG C; DRAM Type:DDR3; DRAM Density:1Gbit; DRAM Memory Configuration:64M x 16bit; Clock Frequency:933MHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

Supplier's Site Datasheet
Sdram, 8Mx16X8Bank, -40 To 95Deg C Rohs Compliant Micron - 32AJ7539 - Newark, An Avnet Company
Chicago, IL, United States
Sdram, 8Mx16X8Bank, -40 To 95Deg C Rohs Compliant Micron
32AJ7539
Sdram, 8Mx16X8Bank, -40 To 95Deg C Rohs Compliant Micron 32AJ7539
SDRAM, 8MX16X8BANK, -40 TO 95DEG C ROHS COMPLIANT: YES

SDRAM, 8MX16X8BANK, -40 TO 95DEG C ROHS COMPLIANT: YES

Supplier's Site
IC DRAM 1GBIT PARALLEL 96FBGA

IC DRAM 1GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
SDRAM - DDR3L Memory IC 1Gbit Parallel 933 MHz 20 ns 96-FBGA (8x14)

SDRAM - DDR3L Memory IC 1Gbit Parallel 933 MHz 20 ns 96-FBGA (8x14)

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 96FBGA

IC DRAM 1GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41K64M16TW-107 IT:J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K64M16TW-107 IT:J
Integrated Circuits (ICs) - Memory - Memory MT41K64M16TW-107 IT:J
IC DRAM 1GBIT PAR 96FBGA

IC DRAM 1GBIT PAR 96FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT41K64M16TW-107 IT:J MT41K64M16TW-107IT:J-ND 83AH2730 32AJ7539 MT41K64M16TW-107 IT:J MT41K64M16TW-107 IT:J MT41K64M16TW-107 IT:J MT41K64M16TW-107 IT:J
Product Name Memory - DDR - MT41K64M16TW-107 IT:J Memory IC and Storage Component Memory Dram, 64M X 16Bit, -40 To 95Deg C; Dram Type Micron Sdram, 8Mx16X8Bank, -40 To 95Deg C Rohs Compliant Micron Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM Chip SDRAM - DDR3L; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 20 ns 1.07 ns 20 ns 20 ns 20 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Density 1000000 kbits 1000000 kbits 1000000 kbits 1000000 kbits 1000000 kbits 1000000 kbits
Number of Words 8000 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details