Micron Technology, Inc. Integrated Circuits (ICs) - Memory - Memory MT42L256M64D4LM-25 WT:A

Description
Category: Integrated Circuits (ICs)>Memory>Memory Package: Tray Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 16Gbit Voltage - Supply: 1.14V ~ 1.3V Mounting Type: Surface Mount Package / Case: 216-VFBGA Supplier Device Package: 216-FBGA (12x12) Temperature Range - Operating: -30°C ~ 85°C (TC) Memory Format: DRAM Clock Frequency: 400 MHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8542.32.0036 Mfr: Micron Technology Inc. Base Product Number: MT42L256M64 Product Status: Obsolete Memory Organization: 256M x 64 Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 1,000 pcs
Request a Quote Datasheet
Description
Category: Integrated Circuits (ICs)>Memory>Memory Package: Tray Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 16Gbit Voltage - Supply: 1.14V ~ 1.3V Mounting Type: Surface Mount Package / Case: 216-VFBGA Supplier Device Package: 216-FBGA (12x12) Temperature Range - Operating: -30°C ~ 85°C (TC) Memory Format: DRAM Clock Frequency: 400 MHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8542.32.0036 Mfr: Micron Technology Inc. Base Product Number: MT42L256M64 Product Status: Obsolete Memory Organization: 256M x 64 Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 1,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
Integrated Circuits (ICs) - Memory - Memory
Category: Integrated Circuits (ICs)>Memory>Memory Package: Tray Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 16Gbit Voltage - Supply: 1.14V ~ 1.3V Mounting Type: Surface Mount Package / Case: 216-VFBGA Supplier Device Package: 216-FBGA (12x12) Temperature Range - Operating: -30°C ~ 85°C (TC) Memory Format: DRAM Clock Frequency: 400 MHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8542.32.0036 Mfr: Micron Technology Inc. Base Product Number: MT42L256M64 Product Status: Obsolete Memory Organization: 256M x 64 Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 1,000 pcs

Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tray
Technology: SDRAM - Mobile LPDDR2
Memory Type: Volatile
Memory Size: 16Gbit
Voltage - Supply: 1.14V ~ 1.3V
Mounting Type: Surface Mount
Package / Case: 216-VFBGA
Supplier Device Package: 216-FBGA (12x12)
Temperature Range - Operating: -30°C ~ 85°C (TC)
Memory Format: DRAM
Clock Frequency: 400 MHz
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
HTSUS: 8542.32.0036
Mfr: Micron Technology Inc.
Base Product Number: MT42L256M64
Product Status: Obsolete
Memory Organization: 256M x 64
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Standard Package: 1,000 pcs

Buy Now Datasheet
Memory IC and Storage Component - 774-MT42L256M64D4LM-25 WT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT42L256M64D4LM-25 WT:A
Memory IC and Storage Component 774-MT42L256M64D4LM-25 WT:A
IC DRAM 16GBIT PARALLEL 216FBGA Product overview: MT42L256M64D4LM-25 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L256M64D4LM- 25 WT:A can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT PARALLEL 216FBGA Product overview: MT42L256M64D4LM-25 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L256M64D4LM-25 WT:A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 16GBIT PARALLEL 216FBGA

IC DRAM 16GBIT PARALLEL 216FBGA

Supplier's Site Datasheet
SDRAM - Mobile LPDDR2 Memory IC 16Gbit Parallel 400 MHz 216-FBGA (12x12)

SDRAM - Mobile LPDDR2 Memory IC 16Gbit Parallel 400 MHz 216-FBGA (12x12)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT42L256M64D4LM-25 WT:A
Integrated Circuits (ICs) - Memory - Memory MT42L256M64D4LM-25 WT:A
IC DRAM 16GBIT PARALLEL 216FBGA

IC DRAM 16GBIT PARALLEL 216FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT42L256M64D4LM-25 WT:A MT42L256M64D4LM-25 WT:A MT42L256M64D4LM-25 WT:A MT42L256M64D4LM-25 WT:A
Product Name Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Supply Voltage 1.14V ~ 1.3V 1.14V ~ 1.3V 1.14V ~ 1.3V -30degC ~ 85degC (TC)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details