Series: *
Categories: Memory
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)
IC DRAM 2GBIT PAR 96FBGA Product overview: MT41K128M16JT-107 AAT:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K128M16JT-10
IC DRAM 2GBIT PARALLEL 96FBGA
IC DRAM 2GBIT PARALLEL 96FBGA
SDRAM - DDR3L Memory IC 2Gbit Parallel 933 MHz 20 ns 96-FBGA (8x14)
DRAM, 128M X 16BIT, -40 TO 85DEG C; DRAM Type:DDR3; DRAM Density:2Gbit; DRAM Memory Configuration:128M x 16bit; Clock Frequency:933MHz; Memory Case Style:FBGA; No. of Pins:96Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT41K128M16JT-107AAT:K-ND | 774-MT41K128M16JT-107 AAT:K | MT41K128M16JT-107 AAT:K | MT41K128M16JT-107 AAT:K | MT41K128M16JT-107 AAT:K | 80AH8009 | |
| Product Name | Memory - DDR - MT41K128M16JT-107 AAT:K | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Dram, 128M X 16Bit, -40 To 85Deg C; Dram Type Micron |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM Chip | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | 96-TFBGA | BGA; Tray | BGA | BGA; 96-TFBGA | FBGA | ||
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V | |||
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | 1.07 ns |