Micron Technology, Inc. Memory IC and Storage Component MT41K256M8DA-107 AAT:K

Description
IC DRAM 2GBIT PAR 78FBGA Product overview: MT41K256M8DA-107 AAT:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M8DA-107 AAT:K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 2GBIT PAR 78FBGA Product overview: MT41K256M8DA-107 AAT:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M8DA-107 AAT:K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT41K256M8DA-107 AAT:K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K256M8DA-107 AAT:K
Memory IC and Storage Component 774-MT41K256M8DA-107 AAT:K
IC DRAM 2GBIT PAR 78FBGA Product overview: MT41K256M8DA-107 AAT:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M8DA-107 AAT:K can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PAR 78FBGA Product overview: MT41K256M8DA-107 AAT:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M8DA-107 AAT:K can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT41K256M8DA-107 AAT:K -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41K256M8DA-107 AAT:K
Memory - SDRAM - MT41K256M8DA-107 AAT:K
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TC) Features: SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 933 MHz 20 ns 78-FBGA (8x10.5) Package: 78-TFBGA Package: Box Mounting: Surface Mount Family Name: MT41K256M8 Categories: Integrated Circuits (ICs) Case / Package: 78-FBGA (8x10.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TC)
Features: SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 933 MHz 20 ns 78-FBGA (8x10.5)
Package: 78-TFBGA
Package: Box
Mounting: Surface Mount
Family Name: MT41K256M8
Categories: Integrated Circuits (ICs)
Case / Package: 78-FBGA (8x10.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0036

Buy Now Datasheet
Memory - MT41K256M8DA-107AAT:K-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 933MHz 20ns 78-FBGA (8x10.5)

SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 933MHz 20ns 78-FBGA (8x10.5)

Buy Now Datasheet
Dram, 256M X 8Bit, -40 To 105Deg C; Dram Type Micron - 80AH8030 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 256M X 8Bit, -40 To 105Deg C; Dram Type Micron
80AH8030
Dram, 256M X 8Bit, -40 To 105Deg C; Dram Type Micron 80AH8030
DRAM, 256M X 8BIT, -40 TO 105DEG C; DRAM Type:DDR3; DRAM Density:2Gbit; DRAM Memory Configuration:256M x 8bit; Clock Frequency:933MHz; Memory Case Style:FBGA; No. of Pins:78Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

DRAM, 256M X 8BIT, -40 TO 105DEG C; DRAM Type:DDR3; DRAM Density:2Gbit; DRAM Memory Configuration:256M x 8bit; Clock Frequency:933MHz; Memory Case Style:FBGA; No. of Pins:78Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

Supplier's Site
IC DRAM 2GBIT PARALLEL 78FBGA

IC DRAM 2GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
SDRAM - DDR3L Memory IC 2Gbit Parallel 933 MHz 20 ns 78-FBGA (8x10.5)

SDRAM - DDR3L Memory IC 2Gbit Parallel 933 MHz 20 ns 78-FBGA (8x10.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41K256M8DA-107 AAT:K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K256M8DA-107 AAT:K
Integrated Circuits (ICs) - Memory - Memory MT41K256M8DA-107 AAT:K
IC DRAM 2GBIT PAR 78FBGA

IC DRAM 2GBIT PAR 78FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT41K256M8DA-107 AAT:K MT41K256M8DA-107AAT:K-ND 80AH8030 MT41K256M8DA-107 AAT:K MT41K256M8DA-107 AAT:K MT41K256M8DA-107 AAT:K
Product Name Memory IC and Storage Component Memory - SDRAM - MT41K256M8DA-107 AAT:K Memory Dram, 256M X 8Bit, -40 To 105Deg C; Dram Type Micron Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 20 ns 1.07 ns 20 ns 20 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 2000000 kbits 2000000 kbits 2000000 kbits 2000000 kbits 2000000 kbits
Number of Words 32000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers