Micron Technology, Inc. Memory - SDRAM - MT41J512M8THU-15E:A MT41J512M8THU-15E:A

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR3 Memory IC 4Gb (512M x 8) Parallel 667 MHz 13.5 ns Package: Tray Package: 82-FBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT41J512M8 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR3 Memory IC 4Gb (512M x 8) Parallel 667 MHz 13.5 ns Package: Tray Package: 82-FBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT41J512M8 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT41J512M8THU-15E:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41J512M8THU-15E:A
Memory - SDRAM - MT41J512M8THU-15E:A
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR3 Memory IC 4Gb (512M x 8) Parallel 667 MHz 13.5 ns Package: Tray Package: 82-FBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT41J512M8 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SDRAM - DDR3 Memory IC 4Gb (512M x 8) Parallel 667 MHz 13.5 ns
Package: Tray
Package: 82-FBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT41J512M8
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now
667MHZ Memory IC and Storage Component - 774-MT41J512M8THU-15E:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
667MHZ Memory IC and Storage Component
774-MT41J512M8THU-15E:A
667MHZ Memory IC and Storage Component 774-MT41J512M8THU-15E:A
IC DRAM 4GBIT PARALLEL 667MHZ Product overview: MT41J512M8THU-15E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 667MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J512M8THU-15 E:A can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PARALLEL 667MHZ Product overview: MT41J512M8THU-15E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 667MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J512M8THU-15E:A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT41J512M8THU-15E:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 4Gbit Parallel 667 MHz 13.5 ns

SDRAM - DDR3 Memory IC 4Gbit Parallel 667 MHz 13.5 ns

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41J512M8THU-15E:A
Integrated Circuits (ICs) - Memory - Memory MT41J512M8THU-15E:A
IC DRAM 4GBIT PARALLEL 667MHZ

IC DRAM 4GBIT PARALLEL 667MHZ

Supplier's Site
IC DRAM 4GBIT PARALLEL 667MHZ

IC DRAM 4GBIT PARALLEL 667MHZ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT41J512M8THU-15E:A MT41J512M8THU-15E:A MT41J512M8THU-15E:A MT41J512M8THU-15E:A
Product Name Memory - SDRAM - MT41J512M8THU-15E:A 667MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Access Time 13.5 ns 13.5 ns 13.5 ns
Package Type BGA; Tray BGA; 82-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Memory - 448-S80KS5123GABHA023TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category PSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 512000 kbits
View Details
4 suppliers
Memory - EEPROM - 24C02-I/P - 854722-24C02-I/P - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers