Micron Technology, Inc. Memory - SDRAM - MT41K128M8DA-107:J MT41K128M8DA-107:J

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 1Gb (128M x 8) Access Time: 20ns Family Name: MT41K128M8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 78-FBGA (8x10.5) Supply Voltage - Operating: 1.283 V to 1.45 V Memory Format: DRAM Max Frequency: 933MHz Alternative Parts (Cross-Reference): K4B1G0846G-BCH9; AS4C128M8D3L-12BIN; K4B1G0846G-BCK0; Introduction Date: October 06, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 1Gb (128M x 8) Access Time: 20ns Family Name: MT41K128M8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 78-FBGA (8x10.5) Supply Voltage - Operating: 1.283 V to 1.45 V Memory Format: DRAM Max Frequency: 933MHz Alternative Parts (Cross-Reference): K4B1G0846G-BCH9; AS4C128M8D3L-12BIN; K4B1G0846G-BCK0; Introduction Date: October 06, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT41K128M8DA-107:J -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41K128M8DA-107:J
Memory - SDRAM - MT41K128M8DA-107:J
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 1Gb (128M x 8) Access Time: 20ns Family Name: MT41K128M8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 78-FBGA (8x10.5) Supply Voltage - Operating: 1.283 V to 1.45 V Memory Format: DRAM Max Frequency: 933MHz Alternative Parts (Cross-Reference): K4B1G0846G-BCH9; AS4C128M8D3L-12BIN; K4B1G0846G-BCK0; Introduction Date: October 06, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - DDR3L
Memory Type: Volatile
Memory Size: 1Gb (128M x 8)
Access Time: 20ns
Family Name: MT41K128M8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 95°C (TC)
Case / Package: 78-FBGA (8x10.5)
Supply Voltage - Operating: 1.283 V to 1.45 V
Memory Format: DRAM
Max Frequency: 933MHz
Alternative Parts (Cross-Reference): K4B1G0846G-BCH9; AS4C128M8D3L-12BIN; K4B1G0846G-BCK0;
Introduction Date: October 06, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 557-1719-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 933MHz 20ns 78-FBGA (8x10.5)

SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 933MHz 20ns 78-FBGA (8x10.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41K128M8DA-107:J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K128M8DA-107:J
Memory IC and Storage Component 774-MT41K128M8DA-107:J
IC DRAM 1GBIT PAR 78FBGA Product overview: MT41K128M8DA-107:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K128M8DA-107 :J can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PAR 78FBGA Product overview: MT41K128M8DA-107:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K128M8DA-107:J can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 1GBIT PARALLEL 78FBGA

IC DRAM 1GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Dram, 128M X 8Bit, 0 To 95Deg C; Dram Type Micron - 80AH8021 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 128M X 8Bit, 0 To 95Deg C; Dram Type Micron
80AH8021
Dram, 128M X 8Bit, 0 To 95Deg C; Dram Type Micron 80AH8021
DRAM, 128M X 8BIT, 0 TO 95DEG C; DRAM Type:DDR3; DRAM Density:1Gbit; DRAM Memory Configuration:128M x 8bit; Clock Frequency:933MHz; Memory Case Style:TFBGA; No. of Pins:78Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

DRAM, 128M X 8BIT, 0 TO 95DEG C; DRAM Type:DDR3; DRAM Density:1Gbit; DRAM Memory Configuration:128M x 8bit; Clock Frequency:933MHz; Memory Case Style:TFBGA; No. of Pins:78Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

Supplier's Site
IC DRAM 1GBIT PARALLEL 78FBGA

IC DRAM 1GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Memory - MT41K128M8DA-107:J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 1Gbit Parallel 933 MHz 20 ns 78-FBGA (8x10.5)

SDRAM - DDR3L Memory IC 1Gbit Parallel 933 MHz 20 ns 78-FBGA (8x10.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41K128M8DA-107:J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K128M8DA-107:J
Integrated Circuits (ICs) - Memory - Memory MT41K128M8DA-107:J
IC DRAM 1GBIT PAR 78FBGA

IC DRAM 1GBIT PAR 78FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1719-ND 774-MT41K128M8DA-107:J MT41K128M8DA-107:J 80AH8021 MT41K128M8DA-107:J MT41K128M8DA-107:J MT41K128M8DA-107:J
Product Name Memory - SDRAM - MT41K128M8DA-107:J Memory Memory IC and Storage Component Memory Dram, 128M X 8Bit, 0 To 95Deg C; Dram Type Micron Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip SDRAM - DDR3L; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 20 ns 20 ns 20 ns 1.07 ns 20 ns 20 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; 78-FBGA (8x10.5) 78-TFBGA BGA; Tray 78-TFBGA TFBGA BGA; 78-TFBGA BGA
Supply Voltage 1.283 V ~ 1.45 V 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V 0degC ~ 95degC (TC)
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8430V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 20 bits
View Details
3 suppliers
Flash Memory - 1712189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details