Micron Technology, Inc. Memory - SDRAM - MT42L128M32D1GU-25 WT:A MT42L128M32D1GU-25 WT:A

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR2 Memory IC 4Gb (128M x 32) Parallel 400 MHz 134-FBGA (10x11.5) Package: Tray Package: 134-WFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT42L128M32 Categories: Integrated Circuits (ICs) Case / Package: 134-FBGA (10x11.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR2 Memory IC 4Gb (128M x 32) Parallel 400 MHz 134-FBGA (10x11.5) Package: Tray Package: 134-WFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT42L128M32 Categories: Integrated Circuits (ICs) Case / Package: 134-FBGA (10x11.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT42L128M32D1GU-25 WT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT42L128M32D1GU-25 WT:A
Memory - SDRAM - MT42L128M32D1GU-25 WT:A
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR2 Memory IC 4Gb (128M x 32) Parallel 400 MHz 134-FBGA (10x11.5) Package: Tray Package: 134-WFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT42L128M32 Categories: Integrated Circuits (ICs) Case / Package: 134-FBGA (10x11.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -30°C ~ 85°C (TC)
Features: SDRAM - Mobile LPDDR2 Memory IC 4Gb (128M x 32) Parallel 400 MHz 134-FBGA (10x11.5)
Package: Tray
Package: 134-WFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT42L128M32
Categories: Integrated Circuits (ICs)
Case / Package: 134-FBGA (10x11.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now Datasheet
Memory IC and Storage Component - 774-MT42L128M32D1GU-25 WT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT42L128M32D1GU-25 WT:A
Memory IC and Storage Component 774-MT42L128M32D1GU-25 WT:A
IC DRAM 4GBIT PARALLEL 134FBGA Product overview: MT42L128M32D1GU-25 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L128M32D1GU- 25 WT:A can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PARALLEL 134FBGA Product overview: MT42L128M32D1GU-25 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L128M32D1GU-25 WT:A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 4GBIT PARALLEL 134FBGA

IC DRAM 4GBIT PARALLEL 134FBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT42L128M32D1GU-25 WT:A
Integrated Circuits (ICs) - Memory - Memory MT42L128M32D1GU-25 WT:A
IC DRAM 4GBIT PARALLEL 134FBGA

IC DRAM 4GBIT PARALLEL 134FBGA

Supplier's Site
SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 400 MHz 134-FBGA (10x11.5)

SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 400 MHz 134-FBGA (10x11.5)

Buy Now Datasheet
IC DRAM 4GBIT PARALLEL 134FBGA

IC DRAM 4GBIT PARALLEL 134FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT42L128M32D1GU-25 WT:A MT42L128M32D1GU-25 WT:A MT42L128M32D1GU-25 WT:A MT42L128M32D1GU-25 WT:A MT42L128M32D1GU-25 WT:A
Product Name Memory - SDRAM - MT42L128M32D1GU-25 WT:A Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM - Mobile LPDDR2; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type BGA; 134-FBGA (10x11.5) BGA; Tray BGA BGA; 134-WFBGA 134-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA25SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z451FMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 55 ns
Density 8 kbits
View Details
2 suppliers
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details