Quarktwin Technology Ltd. Datasheets for DRAM and SDRAM Memory Chips
Dynamic random access memory (DRAM) chips are single-transistor memory cells that use small capacitors to store each bit of memory in an addressable format that consists of rows and columns. Because capacitors are unable to hold a charge indefinitely, DRAM memory chips require a near-constant pulse of current to retain stored information.
DRAM and SDRAM Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| DRAM Memory IC 256Mbit Parallel 200 MHz 144-µBGA (18.5x11) | |
| DRAM Memory IC 288Mbit Parallel 144-µBGA (18.5x11) | |
| DRAM Memory IC 288Mbit Parallel 144-FBGA (18.5x11) | |
| DRAM Memory IC 288Mbit Parallel 200 MHz 20 ns 144-µBGA (18.5x11) | |
| DRAM Memory IC 288Mbit Parallel 200 MHz 20 ns 144-FBGA (18.5x11) | |
| DRAM Memory IC 288Mbit Parallel 300 MHz 20 ns 144-µBGA (18.5x11) | |
| DRAM Memory IC 288Mbit Parallel 300 MHz 20 ns 144-FBGA (18.5x11) | |
| DRAM Memory IC 288Mbit Parallel 400 MHz 15 ns 144-µBGA (18.5x11) | |
| DRAM Memory IC 288Mbit Parallel 400 MHz 15 ns 144-FBGA (18.5x11) | |
| DRAM Memory IC 288Mbit Parallel 400 MHz 20 ns 144-µBGA (18.5x11) | |
| DRAM Memory IC 288Mbit Parallel 400 MHz 20 ns 144-FBGA (18.5x11) | |
| DRAM Memory IC 288Mbit Parallel 400 MHz 20 ns | |
| DRAM Memory IC 288Mbit Parallel 533 MHz 15 ns 144-µBGA (18.5x11) | |
| DRAM Memory IC 576Mbit Parallel 300 MHz 20 ns 144-µBGA (18.5x11) | |
| DRAM Memory IC 576Mbit Parallel 400 MHz 15 ns 144-µBGA (18.5x11) | |
| DRAM Memory IC 576Mbit Parallel 400 MHz 15 ns 144-FBGA (18.5x11) | |
| DRAM Memory IC 576Mbit Parallel 400 MHz 20 ns 144-µBGA (18.5x11) | |
| DRAM Memory IC 576Mbit Parallel 400 MHz 20 ns 144-FBGA (18.5x11) | |
| DRAM Memory IC 576Mbit Parallel 533 MHz 15 ns 144-µBGA (18.5x11) | |
| DRAM Memory IC 576Mbit Parallel 533 MHz 15 ns 144-FBGA (18.5x11) | |
| SDRAM - Mobile LPDDR3 Memory IC 16Gbit 1067 MHz 178-FBGA (11.5x11) | |
| SDRAM - Mobile LPDDR3 Memory IC 16Gbit 1067 MHz 253-VFBGA (11x11.5) | |
| SDRAM - Mobile LPDDR3 Memory IC 16Gbit 800 MHz | |
| SDRAM - Mobile LPDDR3 Memory IC 16Gbit 933 MHz 178-FBGA (11.5x11) | |
| SDRAM - Mobile LPDDR3 Memory IC 16Gbit 933 MHz 216-FBGA (12x12) | |
| SDRAM - Mobile LPDDR3 Memory IC 16Gbit 933 MHz 216-FBGA (15x15) | |
| SDRAM - Mobile LPDDR3 Memory IC 16Gbit 933 MHz 253-VFBGA (11x11.5) | |
| SDRAM - Mobile LPDDR3 Memory IC 16Gbit 933 MHz 256-FBGA (14x14) | |
| SDRAM - Mobile LPDDR3 Memory IC 16Gbit 933 MHz | |
| SDRAM - Mobile LPDDR3 Memory IC 24Gbit 933 MHz 168-FBGA (12x12) | |
| SDRAM - Mobile LPDDR3 Memory IC 32Gbit 1.066 GHz 178-FBGA (12x11.5) | |
| SDRAM - Mobile LPDDR3 Memory IC 32Gbit 1067 MHz 178-FBGA (12x11.5) | |
| SDRAM - Mobile LPDDR3 Memory IC 32Gbit 1067 MHz 253-VFBGA (11x11.5) | |
| SDRAM - Mobile LPDDR3 Memory IC 32Gbit 933 MHz 178-FBGA (12x11.5) | |
| SDRAM - Mobile LPDDR3 Memory IC 32Gbit 933 MHz 253-VFBGA (11x11.5) | |
| SDRAM - Mobile LPDDR3 Memory IC 32Gbit 933 MHz 256-FBGA (14x14) | |
| SDRAM - Mobile LPDDR3 Memory IC 64Gbit 933 MHz 253-VFBGA (12x12) | |
| SDRAM - Mobile LPDDR3 Memory IC 8Gbit 1067 MHz 178-FBGA (11.5x11) | |
| SDRAM - Mobile LPDDR3 Memory IC 8Gbit 1067 MHz | |
| SDRAM - Mobile LPDDR3 Memory IC 8Gbit 933 MHz 178-FBGA (11.5x11) | |
| SDRAM - Mobile LPDDR3 Memory IC 8Gbit 933 MHz | |
| SDRAM - Mobile LPDDR4 Memory IC 12Gbit 1.6 GHz | |
| SDRAM - Mobile LPDDR4 Memory IC 16Gbit 1.6 GHz | |
| SDRAM - Mobile LPDDR4 Memory IC 16Gbit 1.866 GHz | |
| SDRAM - Mobile LPDDR4 Memory IC 16Gbit | |
| SDRAM - Mobile LPDDR4 Memory IC 200-WFBGA (10x14.5) | |
| SDRAM - Mobile LPDDR4 Memory IC 32Gbit 1.6 GHz 200-VFBGA (10x14.5) | |
| SDRAM - Mobile LPDDR4 Memory IC 32Gbit 1.6 GHz | |
| SDRAM - Mobile LPDDR4 Memory IC 32Gbit 1.866 GHz 200-VFBGA (10x14.5) | |
| SDRAM - Mobile LPDDR4 Memory IC 366-WFBGA (15x15) | |
| SDRAM - Mobile LPDDR4 Memory IC 4Gbit 1.6 GHz 200-WFBGA (10x14.5) | |
| SDRAM - Mobile LPDDR4 Memory IC 4Gbit 1.866 GHz 200-WFBGA (10x14.5) | |
| SDRAM - Mobile LPDDR4 Memory IC 4Gbit | |
| SDRAM - Mobile LPDDR4 Memory IC 64Gbit 1.6 GHz | |
| SDRAM - Mobile LPDDR4 Memory IC 6Gbit 1.6 GHz | |
| SDRAM - Mobile LPDDR4 Memory IC 6Gbit 1.866 GHz | |
| SDRAM - Mobile LPDDR4 Memory IC 6Gbit | |
| SDRAM - Mobile LPDDR4 Memory IC 8Gbit 1.6 GHz 200-WFBGA (10x14.5) | |
| SDRAM - Mobile LPDDR4 Memory IC 8Gbit 1.6 GHz 200-WFBGA (11x14.5) | |
| SDRAM - Mobile LPDDR4 Memory IC 8Gbit 1.6 GHz | |
| SDRAM - Mobile LPDDR4 Memory IC 8Gbit 1.866 GHz 200-WFBGA (10x14.5) | |
| SDRAM - Mobile LPDDR4 Memory IC | |
| SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 100 MHz 7 ns 54-VFBGA (8x8) | |
| SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 100 MHz 7 ns 90-VFBGA (8x13) | |
| SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 125 MHz 7 ns 54-VFBGA (8x8) | |
| SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 125 MHz 7 ns 90-VFBGA (8x13) | |
| SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 133 MHz 5.4 ns 54-TSOP II | |
| SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 133 MHz 5.4 ns 54-VFBGA (8x8) | |
| SDRAM - Mobile LPSDR Memory IC 256Mbit Parallel 100 MHz 7 ns 90-VFBGA (8x13) | |
| SDRAM - Mobile LPSDR Memory IC 256Mbit Parallel 125 MHz 7 ns 90-VFBGA (8x13) | |
| SDRAM Memory IC 128Mbit Parallel 133 MHz 5.4 ns 54-TSOP II | |
| SDRAM Memory IC 128Mbit Parallel 167 MHz 5.4 ns 54-TSOP II | |
| SDRAM Memory IC 256Mbit Parallel 143 MHz 6 ns 86-TSOP II | |
| SDRAM Memory IC 256Mbit Parallel 143 MHz 6 ns 90-VFBGA (8x13) | |
| SDRAM Memory IC 256Mbit Parallel 166 MHz 5.5 ns 86-TSOP II | |
| SDRAM Memory IC 256Mbit Parallel 166 MHz 5.5 ns 90-VFBGA (8x13) | |
| SDRAM Memory IC 64Mbit Parallel 133 MHz 5.4 ns 54-TSOP II | |
| SDRAM Memory IC 64Mbit Parallel 167 MHz 5.4 ns 54-TSOP II |
| << Prev | Next >> |