Micron Technology, Inc. Memory MT41K256M16HA-125 IT:E TR

Description
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800MHz 13.75ns 96-FBGA (9x14)
Request a Quote Datasheet
Description
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800MHz 13.75ns 96-FBGA (9x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT41K256M16HA-125IT:ETR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800MHz 13.75ns 96-FBGA (9x14)

SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800MHz 13.75ns 96-FBGA (9x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
Integrated Circuits (ICs) - Memory
Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 4Gb (256M x 16) Access Time: 13.75 ns Voltage - Supply: 1.283V ~ 1.45V Package / Case: 96-TFBGA Supplier Device Package: 96-FBGA (9x14) Temperature Range - Operating: -40°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 800 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): MT41K256M16HA-125IT: E TR; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036 Mfr: Micron Technology Inc. Base Product Number: MT41K256M16 Product Status: Obsolete

Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: SDRAM - DDR3L
Memory Type: Volatile
Memory Size: 4Gb (256M x 16)
Access Time: 13.75 ns
Voltage - Supply: 1.283V ~ 1.45V
Package / Case: 96-TFBGA
Supplier Device Package: 96-FBGA (9x14)
Temperature Range - Operating: -40°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 800 MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): MT41K256M16HA-125IT:E TR;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
Mfr: Micron Technology Inc.
Base Product Number: MT41K256M16
Product Status: Obsolete

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41K256M16HA-125 IT:E TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K256M16HA-125 IT:E TR
Memory IC and Storage Component 774-MT41K256M16HA-125 IT:E TR
IC DRAM 4GBIT PARALLEL 96FBGA Product overview: MT41K256M16HA-125 IT:E TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M16HA-12 5 IT:E TR can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PARALLEL 96FBGA Product overview: MT41K256M16HA-125 IT:E TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M16HA-125 IT:E TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 13.75 ns 96-FBGA (9x14)

SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 13.75 ns 96-FBGA (9x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41K256M16HA-125 IT:E TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K256M16HA-125 IT:E TR
Integrated Circuits (ICs) - Memory - Memory MT41K256M16HA-125 IT:E TR
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT41K256M16HA-125IT:ETR-ND 774-MT41K256M16HA-125 IT:E TR MT41K256M16HA-125 IT:E TR MT41K256M16HA-125 IT:E TR MT41K256M16HA-125 IT:E TR
Product Name Memory Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 96-TFBGA BGA; Tape & Reel (TR) BGA; 96-TFBGA BGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V -40degC ~ 95degC (TC)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256SA12TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details