Micron Technology, Inc. Memory IC and Storage Component MT42L64M32D1KL-25 IT:A

Description
IC DRAM 2GBIT PARALLEL 168FBGA Product overview: MT42L64M32D1KL-25 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L64M32D1KL-2 5 IT:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 2GBIT PARALLEL 168FBGA Product overview: MT42L64M32D1KL-25 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L64M32D1KL-2 5 IT:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT42L64M32D1KL-25 IT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT42L64M32D1KL-25 IT:A
Memory IC and Storage Component 774-MT42L64M32D1KL-25 IT:A
IC DRAM 2GBIT PARALLEL 168FBGA Product overview: MT42L64M32D1KL-25 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L64M32D1KL-2 5 IT:A can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 168FBGA Product overview: MT42L64M32D1KL-25 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L64M32D1KL-25 IT:A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT42L64M32D1KL-25 IT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT42L64M32D1KL-25 IT:A
Memory - SDRAM - MT42L64M32D1KL-25 IT:A
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 2Gb (64M x 32) Family Name: MT42L64M32D1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TC) Case / Package: 168-FBGA (12x12) Supply Voltage - Operating: 1.14 V to 1.3 V Memory Format: DRAM Max Frequency: 400MHz Alternative Parts (Cross-Reference): MT42L64M32D1KL-25AT: A; Introduction Date: March 01, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPDDR2
Memory Type: Volatile
Memory Size: 2Gb (64M x 32)
Family Name: MT42L64M32D1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TC)
Case / Package: 168-FBGA (12x12)
Supply Voltage - Operating: 1.14 V to 1.3 V
Memory Format: DRAM
Max Frequency: 400MHz
Alternative Parts (Cross-Reference): MT42L64M32D1KL-25AT:A;
Introduction Date: March 01, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
IC DRAM 2GBIT PARALLEL 168FBGA

IC DRAM 2GBIT PARALLEL 168FBGA

Supplier's Site Datasheet
SDRAM - Mobile LPDDR2 Memory IC 2Gbit Parallel 400 MHz 168-FBGA (12x12)

SDRAM - Mobile LPDDR2 Memory IC 2Gbit Parallel 400 MHz 168-FBGA (12x12)

Buy Now
IC DRAM 2GBIT PARALLEL 168FBGA

IC DRAM 2GBIT PARALLEL 168FBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT42L64M32D1KL-25 IT:A
Integrated Circuits (ICs) - Memory - Memory MT42L64M32D1KL-25 IT:A
IC DRAM 2GBIT PARALLEL 168FBGA

IC DRAM 2GBIT PARALLEL 168FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT42L64M32D1KL-25 IT:A MT42L64M32D1KL-25 IT:A MT42L64M32D1KL-25 IT:A MT42L64M32D1KL-25 IT:A MT42L64M32D1KL-25 IT:A
Product Name Memory IC and Storage Component Memory - SDRAM - MT42L64M32D1KL-25 IT:A Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip SDRAM - Mobile LPDDR2; DRAM Chip Volatile; DRAM Chip
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type BGA; Bulk BGA; 168-FBGA (12x12) BGA; 168-WFBGA 168-WFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256SA15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details