Micron Technology, Inc. Memory - SDRAM - MT41K256M16HA-125 AIT:E MT41K256M16HA-125 AIT:E

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: -40°C ~ 95°C (TC) Package: 96-TFBGA Mounting: SMD Technology: SDRAM - DDR3L Operating Supply Voltage: 1.283 V ~ 1.45 V Memory Type: Volatile Memory Size: 4Gb (256M x 16) Access Time: 13.75ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 800MHz Memory Interface: Parallel Manufacturer Package: 96-FBGA (9x14) Alternative Parts (Cross-Reference): MT41K256M16HA-125IT: E; MT41K256M16HA-125 AIT:E; K4B4G1646E-BYK0; IS43TR16256AL-125KBL I-TR; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: -40°C ~ 95°C (TC) Package: 96-TFBGA Mounting: SMD Technology: SDRAM - DDR3L Operating Supply Voltage: 1.283 V ~ 1.45 V Memory Type: Volatile Memory Size: 4Gb (256M x 16) Access Time: 13.75ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 800MHz Memory Interface: Parallel Manufacturer Package: 96-FBGA (9x14) Alternative Parts (Cross-Reference): MT41K256M16HA-125IT: E; MT41K256M16HA-125 AIT:E; K4B4G1646E-BYK0; IS43TR16256AL-125KBL I-TR; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT41K256M16HA-125 AIT:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41K256M16HA-125 AIT:E
Memory - SDRAM - MT41K256M16HA-125 AIT:E
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: -40°C ~ 95°C (TC) Package: 96-TFBGA Mounting: SMD Technology: SDRAM - DDR3L Operating Supply Voltage: 1.283 V ~ 1.45 V Memory Type: Volatile Memory Size: 4Gb (256M x 16) Access Time: 13.75ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 800MHz Memory Interface: Parallel Manufacturer Package: 96-FBGA (9x14) Alternative Parts (Cross-Reference): MT41K256M16HA-125IT: E; MT41K256M16HA-125 AIT:E; K4B4G1646E-BYK0; IS43TR16256AL-125KBL I-TR; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Operating Temperature Range: -40°C ~ 95°C (TC)
Package: 96-TFBGA
Mounting: SMD
Technology: SDRAM - DDR3L
Operating Supply Voltage: 1.283 V ~ 1.45 V
Memory Type: Volatile
Memory Size: 4Gb (256M x 16)
Access Time: 13.75ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 800MHz
Memory Interface: Parallel
Manufacturer Package: 96-FBGA (9x14)
Alternative Parts (Cross-Reference): MT41K256M16HA-125IT:E; MT41K256M16HA-125 AIT:E; K4B4G1646E-BYK0; IS43TR16256AL-125KBLI-TR;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41K256M16HA-125 AIT:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K256M16HA-125 AIT:E
Memory IC and Storage Component 774-MT41K256M16HA-125 AIT:E
IC DRAM 4GBIT PARALLEL 96FBGA Product overview: MT41K256M16HA-125 AIT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M16HA-12 5 AIT:E can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PARALLEL 96FBGA Product overview: MT41K256M16HA-125 AIT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M16HA-125 AIT:E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT41K256M16HA-125AIT:E-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800MHz 13.75ns 96-FBGA (9x14)

SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800MHz 13.75ns 96-FBGA (9x14)

Buy Now Datasheet
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41K256M16HA-125 AIT:E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K256M16HA-125 AIT:E
Integrated Circuits (ICs) - Memory - Memory MT41K256M16HA-125 AIT:E
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site
SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 13.75 ns 96-FBGA (9x14)

SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 13.75 ns 96-FBGA (9x14)

Buy Now Datasheet
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT41K256M16HA-125 AIT:E MT41K256M16HA-125AIT:E-ND MT41K256M16HA-125 AIT:E MT41K256M16HA-125 AIT:E MT41K256M16HA-125 AIT:E MT41K256M16HA-125 AIT:E
Product Name Memory - SDRAM - MT41K256M16HA-125 AIT:E Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM - DDR3L; DRAM Chip
Access Time 13.75 ns 13.75 ns 13.75 ns 13.75 ns 13.75 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Supply Voltage 1.283 V ~ 1.45 V 1.283V ~ 1.45V 1.283V ~ 1.45V Surface Mount 1.283V ~ 1.45V 1.283V ~ 1.45V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - JBP28L42MJ - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM
Density 512 kbits
Supply Voltage 20-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Memory - 457780-1040 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers