Micron Technology, Inc. Memory - SDRAM - MT41J64M16JT-125:G MT41J64M16JT-125:G

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 1Gb (64M x 16) Family Name: MT41J64M16 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 96-FBGA (8x14) Supply Voltage - Operating: 1.425 V to 1.575 V Memory Format: DRAM Max Frequency: 800MHz Alternative Parts (Cross-Reference): NT5CC64M16DP-DH; IS43TR16640A-125KBL; IS43TR16640A-125KBLI ; IS46TR16640A-125KBLA 1; Introduction Date: January 21, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 1Gb (64M x 16) Family Name: MT41J64M16 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 96-FBGA (8x14) Supply Voltage - Operating: 1.425 V to 1.575 V Memory Format: DRAM Max Frequency: 800MHz Alternative Parts (Cross-Reference): NT5CC64M16DP-DH; IS43TR16640A-125KBL; IS43TR16640A-125KBLI ; IS46TR16640A-125KBLA 1; Introduction Date: January 21, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT41J64M16JT-125:G -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41J64M16JT-125:G
Memory - SDRAM - MT41J64M16JT-125:G
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 1Gb (64M x 16) Family Name: MT41J64M16 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 96-FBGA (8x14) Supply Voltage - Operating: 1.425 V to 1.575 V Memory Format: DRAM Max Frequency: 800MHz Alternative Parts (Cross-Reference): NT5CC64M16DP-DH; IS43TR16640A-125KBL; IS43TR16640A-125KBLI ; IS46TR16640A-125KBLA 1; Introduction Date: January 21, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - DDR3
Memory Type: Volatile
Memory Size: 1Gb (64M x 16)
Family Name: MT41J64M16
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 95°C (TC)
Case / Package: 96-FBGA (8x14)
Supply Voltage - Operating: 1.425 V to 1.575 V
Memory Format: DRAM
Max Frequency: 800MHz
Alternative Parts (Cross-Reference): NT5CC64M16DP-DH; IS43TR16640A-125KBL; IS43TR16640A-125KBLI; IS46TR16640A-125KBLA1;
Introduction Date: January 21, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 557-1628-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800MHz 96-FBGA (8x14)

SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800MHz 96-FBGA (8x14)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41J64M16JT-125:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41J64M16JT-125:G
Memory IC and Storage Component 774-MT41J64M16JT-125:G
IC DRAM 1GBIT PARALLEL 96FBGA Product overview: MT41J64M16JT-125:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J64M16JT-125 :G can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 96FBGA Product overview: MT41J64M16JT-125:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J64M16JT-125:G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41J64M16JT-125:G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41J64M16JT-125:G
Integrated Circuits (ICs) - Memory - Memory MT41J64M16JT-125:G
IC DRAM 1GBIT PARALLEL 96FBGA

IC DRAM 1GBIT PARALLEL 96FBGA

Supplier's Site
IC DRAM 1GBIT PARALLEL 96FBGA

IC DRAM 1GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
IC DRAM 1GBIT PARALLEL 96FBGA

IC DRAM 1GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Memory - MT41J64M16JT-125:G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 96-FBGA (8x14)

SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 96-FBGA (8x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1628-ND 774-MT41J64M16JT-125:G MT41J64M16JT-125:G MT41J64M16JT-125:G MT41J64M16JT-125:G MT41J64M16JT-125:G
Product Name Memory - SDRAM - MT41J64M16JT-125:G Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM - DDR3; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; 96-FBGA (8x14) 96-TFBGA BGA; Tray 96-TFBGA BGA; 96-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 4721BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1 kbits
View Details
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 593995-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers