Micron Technology, Inc. Memory - SDRAM - MT41K256M16HA-107 IT:E MT41K256M16HA-107 IT:E

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: -40°C ~ 95°C (TC) Package: 96-TFBGA Mounting: SMD Technology: SDRAM - DDR3L Operating Supply Voltage: 1.283 V ~ 1.45 V Memory Type: Volatile Memory Size: 4Gb (256M x 16) Access Time: 20ns Part Status: Obsolete(EOL) Family Name: MT41K256M16 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 933MHz Memory Interface: Parallel Manufacturer Package: 96-FBGA (9x14) Alternative Parts (Cross-Reference): K4B4G1646B-HCMA; IS46TR16256A-107MBLA 1; IS46TR16256A-107MBLA 2; IS43TR16256AL-107MBL I; Introduction Date: May 12, 2017 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: -40°C ~ 95°C (TC) Package: 96-TFBGA Mounting: SMD Technology: SDRAM - DDR3L Operating Supply Voltage: 1.283 V ~ 1.45 V Memory Type: Volatile Memory Size: 4Gb (256M x 16) Access Time: 20ns Part Status: Obsolete(EOL) Family Name: MT41K256M16 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 933MHz Memory Interface: Parallel Manufacturer Package: 96-FBGA (9x14) Alternative Parts (Cross-Reference): K4B4G1646B-HCMA; IS46TR16256A-107MBLA 1; IS46TR16256A-107MBLA 2; IS43TR16256AL-107MBL I; Introduction Date: May 12, 2017 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT41K256M16HA-107 IT:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41K256M16HA-107 IT:E
Memory - SDRAM - MT41K256M16HA-107 IT:E
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: -40°C ~ 95°C (TC) Package: 96-TFBGA Mounting: SMD Technology: SDRAM - DDR3L Operating Supply Voltage: 1.283 V ~ 1.45 V Memory Type: Volatile Memory Size: 4Gb (256M x 16) Access Time: 20ns Part Status: Obsolete(EOL) Family Name: MT41K256M16 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 933MHz Memory Interface: Parallel Manufacturer Package: 96-FBGA (9x14) Alternative Parts (Cross-Reference): K4B4G1646B-HCMA; IS46TR16256A-107MBLA 1; IS46TR16256A-107MBLA 2; IS43TR16256AL-107MBL I; Introduction Date: May 12, 2017 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Operating Temperature Range: -40°C ~ 95°C (TC)
Package: 96-TFBGA
Mounting: SMD
Technology: SDRAM - DDR3L
Operating Supply Voltage: 1.283 V ~ 1.45 V
Memory Type: Volatile
Memory Size: 4Gb (256M x 16)
Access Time: 20ns
Part Status: Obsolete(EOL)
Family Name: MT41K256M16
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 933MHz
Memory Interface: Parallel
Manufacturer Package: 96-FBGA (9x14)
Alternative Parts (Cross-Reference): K4B4G1646B-HCMA; IS46TR16256A-107MBLA1; IS46TR16256A-107MBLA2; IS43TR16256AL-107MBLI;
Introduction Date: May 12, 2017
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41K256M16HA-107 IT:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K256M16HA-107 IT:E
Memory IC and Storage Component 774-MT41K256M16HA-107 IT:E
IC DRAM 4GBIT PAR 96FBGA Product overview: MT41K256M16HA-107 IT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M16HA-10 7 IT:E can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PAR 96FBGA Product overview: MT41K256M16HA-107 IT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M16HA-107 IT:E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT41K256M16HA-107IT:E-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (9x14)

SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (9x14)

Buy Now Datasheet
SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 96-FBGA (9x14)

SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 96-FBGA (9x14)

Buy Now Datasheet
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41K256M16HA-107 IT:E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K256M16HA-107 IT:E
Integrated Circuits (ICs) - Memory - Memory MT41K256M16HA-107 IT:E
IC DRAM 4GBIT PAR 96FBGA

IC DRAM 4GBIT PAR 96FBGA

Supplier's Site
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT41K256M16HA-107 IT:E MT41K256M16HA-107IT:E-ND MT41K256M16HA-107 IT:E MT41K256M16HA-107 IT:E MT41K256M16HA-107 IT:E MT41K256M16HA-107 IT:E
Product Name Memory - SDRAM - MT41K256M16HA-107 IT:E Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM - DDR3L; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns 20 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Supply Voltage 1.283 V ~ 1.45 V 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V Surface Mount 1.283V ~ 1.45V
Density 4000000 kbits 4000000 kbits 4000000 kbits 4000000 kbits 4000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
 - 27C512-150JI - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type PLCC; PLCC32
View Details
4 suppliers