SDRAM - DDR3L Memory IC 4Gb (1G x 4) Parallel 933MHz 20ns 78-FBGA (8x10.5)
IC DRAM 4GBIT PAR 78FBGA
SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 78-FBGA (8x10.5)
IC DRAM 4GBIT PARALLEL 78FBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT41K1G4DA-107:PTR-ND | MT41K1G4DA-107:P TR | MT41K1G4DA-107:P TR | MT41K1G4DA-107:P TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||
| Package Type | 78-TFBGA | BGA; 78-TFBGA | ||
| Supply Voltage | 1.283V ~ 1.45V | Surface Mount | 1.283V ~ 1.45V |