Micron Technology, Inc. Integrated Circuits (ICs) - Memory MT41K256M16TW-107 AAT:P TR

Description
Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 4Gb (256M x 16) Access Time: 20 ns Voltage - Supply: 1.283V ~ 1.45V Package / Case: 96-TFBGA Supplier Device Package: 96-FBGA (8x14) Temperature Range - Operating: -40°C ~ 105°C (TC) Memory Format: DRAM Clock Frequency: 933 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): MT41K256M16TW107 AAT:P TR; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036 Mfr: Micron Technology Inc. Base Product Number: MT41K256M16
Request a Quote Datasheet
Description
Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 4Gb (256M x 16) Access Time: 20 ns Voltage - Supply: 1.283V ~ 1.45V Package / Case: 96-TFBGA Supplier Device Package: 96-FBGA (8x14) Temperature Range - Operating: -40°C ~ 105°C (TC) Memory Format: DRAM Clock Frequency: 933 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): MT41K256M16TW107 AAT:P TR; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036 Mfr: Micron Technology Inc. Base Product Number: MT41K256M16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
Integrated Circuits (ICs) - Memory
Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 4Gb (256M x 16) Access Time: 20 ns Voltage - Supply: 1.283V ~ 1.45V Package / Case: 96-TFBGA Supplier Device Package: 96-FBGA (8x14) Temperature Range - Operating: -40°C ~ 105°C (TC) Memory Format: DRAM Clock Frequency: 933 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): MT41K256M16TW107 AAT:P TR; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036 Mfr: Micron Technology Inc. Base Product Number: MT41K256M16

Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: SDRAM - DDR3L
Memory Type: Volatile
Memory Size: 4Gb (256M x 16)
Access Time: 20 ns
Voltage - Supply: 1.283V ~ 1.45V
Package / Case: 96-TFBGA
Supplier Device Package: 96-FBGA (8x14)
Temperature Range - Operating: -40°C ~ 105°C (TC)
Memory Format: DRAM
Clock Frequency: 933 MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): MT41K256M16TW107 AAT:P TR;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
Mfr: Micron Technology Inc.
Base Product Number: MT41K256M16

Buy Now Datasheet
Memory - 557-1741-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)

SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)

Buy Now Datasheet
Memory - 557-1741-1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)

SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)

Buy Now Datasheet
Memory - 557-1741-6-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)

SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41K256M16TW-107 AAT:P TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K256M16TW-107 AAT:P TR
Memory IC and Storage Component 774-MT41K256M16TW-107 AAT:P TR
IC DRAM 4GBIT PAR 96FBGA Product overview: MT41K256M16TW-107 AAT:P TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M16TW-10 7 AAT:P TR can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PAR 96FBGA Product overview: MT41K256M16TW-107 AAT:P TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M16TW-107 AAT:P TR can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 96-FBGA (8x14)

SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 96-FBGA (8x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41K256M16TW-107 AAT:P TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K256M16TW-107 AAT:P TR
Integrated Circuits (ICs) - Memory - Memory MT41K256M16TW-107 AAT:P TR
IC DRAM 4GBIT PAR 96FBGA

IC DRAM 4GBIT PAR 96FBGA

Supplier's Site
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1741-2-ND 774-MT41K256M16TW-107 AAT:P TR MT41K256M16TW-107 AAT:P TR MT41K256M16TW-107 AAT:P TR MT41K256M16TW-107 AAT:P TR MT41K256M16TW-107 AAT:P TR
Product Name Integrated Circuits (ICs) - Memory Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM - DDR3L; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns 20 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V Surface Mount 1.283V ~ 1.45V
Package Type 96-TFBGA BGA; Tape & Reel (TR) BGA; 96-TFBGA 96-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Memory - 28232478 B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 4720BDM - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers