SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 667MHz 13.5ns 96-FBGA (8x14)
IC DRAM 1GBIT PAR 96FBGA
IC DRAM 1GBIT PARALLEL 96FBGA
SDRAM - DDR3L Memory IC 1Gbit Parallel 667 MHz 13.5 ns 96-FBGA (8x14)
IC DRAM 1GBIT PARALLEL 96FBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT41K64M16JT-15E:G-ND | MT41K64M16JT-15E:G | MT41K64M16JT-15E:G | MT41K64M16JT-15E:G | MT41K64M16JT-15E:G |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | SDRAM - DDR3L; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||
| Package Type | 96-TFBGA | BGA | 96-TFBGA | BGA; 96-TFBGA | |
| Supply Voltage | 1.283V ~ 1.45V | 0degC ~ 95degC (TC) | 1.283V ~ 1.45V | 1.283V ~ 1.45V |