Micron Technology, Inc. Memory - SDRAM - MT41K256M8DA-107:K MT41K256M8DA-107:K

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 2Gb (256M x 8) Access Time: 20ns Family Name: MT41K256M8 Categories: Integrated Circuits Supplier Device Package: 78-FBGA (8x10.5) Temperature Range - Operating: 0°C ~ 95°C Memory Format: DRAM Clock Frequency: 933MHz Memory Interface: Parallel Manufacturer Package: 78-TFBGA Alternative Parts (Cross-Reference): K4B2G0846D-HCMA; AS4C256M8D3L-12BCN ; K4B2G0846B-HCH9000; K4B2G0846B-HCH9; Introduction Date: January 13, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: MT41K256M8 Manufacturer Pack Quantity: 1,440 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.283V ~ 1.45V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 2Gb (256M x 8) Access Time: 20ns Family Name: MT41K256M8 Categories: Integrated Circuits Supplier Device Package: 78-FBGA (8x10.5) Temperature Range - Operating: 0°C ~ 95°C Memory Format: DRAM Clock Frequency: 933MHz Memory Interface: Parallel Manufacturer Package: 78-TFBGA Alternative Parts (Cross-Reference): K4B2G0846D-HCMA; AS4C256M8D3L-12BCN ; K4B2G0846B-HCH9000; K4B2G0846B-HCH9; Introduction Date: January 13, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: MT41K256M8 Manufacturer Pack Quantity: 1,440 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.283V ~ 1.45V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT41K256M8DA-107:K -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41K256M8DA-107:K
Memory - SDRAM - MT41K256M8DA-107:K
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 2Gb (256M x 8) Access Time: 20ns Family Name: MT41K256M8 Categories: Integrated Circuits Supplier Device Package: 78-FBGA (8x10.5) Temperature Range - Operating: 0°C ~ 95°C Memory Format: DRAM Clock Frequency: 933MHz Memory Interface: Parallel Manufacturer Package: 78-TFBGA Alternative Parts (Cross-Reference): K4B2G0846D-HCMA; AS4C256M8D3L-12BCN ; K4B2G0846B-HCH9000; K4B2G0846B-HCH9; Introduction Date: January 13, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: MT41K256M8 Manufacturer Pack Quantity: 1,440 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.283V ~ 1.45V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR3L
Memory Type: Volatile
Memory Size: 2Gb (256M x 8)
Access Time: 20ns
Family Name: MT41K256M8
Categories: Integrated Circuits
Supplier Device Package: 78-FBGA (8x10.5)
Temperature Range - Operating: 0°C ~ 95°C
Memory Format: DRAM
Clock Frequency: 933MHz
Memory Interface: Parallel
Manufacturer Package: 78-TFBGA
Alternative Parts (Cross-Reference): K4B2G0846D-HCMA; AS4C256M8D3L-12BCN ; K4B2G0846B-HCH9000; K4B2G0846B-HCH9;
Introduction Date: January 13, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: MT41K256M8
Manufacturer Pack Quantity: 1,440
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.283V ~ 1.45V

Buy Now Datasheet
Memory - MT41K256M8DA-107:K-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 933MHz 20ns 78-FBGA (8x10.5)

SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 933MHz 20ns 78-FBGA (8x10.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41K256M8DA-107:K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K256M8DA-107:K
Memory IC and Storage Component 774-MT41K256M8DA-107:K
IC DRAM 2GBIT PAR 78FBGA Product overview: MT41K256M8DA-107:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M8DA-107 :K can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PAR 78FBGA Product overview: MT41K256M8DA-107:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M8DA-107:K can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 2GBIT PARALLEL 78FBGA

IC DRAM 2GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Dram, 256M X 8Bit, 0 To 95Deg C; Dram Type Micron - 83AH2727 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 256M X 8Bit, 0 To 95Deg C; Dram Type Micron
83AH2727
Dram, 256M X 8Bit, 0 To 95Deg C; Dram Type Micron 83AH2727
DRAM, 256M X 8BIT, 0 TO 95DEG C; DRAM Type:DDR3; DRAM Density:2Gbit; DRAM Memory Configuration:256M x 8bit; Clock Frequency:933MHz; Memory Case Style:FBGA; No. of Pins:78Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

DRAM, 256M X 8BIT, 0 TO 95DEG C; DRAM Type:DDR3; DRAM Density:2Gbit; DRAM Memory Configuration:256M x 8bit; Clock Frequency:933MHz; Memory Case Style:FBGA; No. of Pins:78Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 2GBIT PARALLEL 78FBGA

IC DRAM 2GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Memory - MT41K256M8DA-107:K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 2Gbit Parallel 933 MHz 20 ns 78-FBGA (8x10.5)

SDRAM - DDR3L Memory IC 2Gbit Parallel 933 MHz 20 ns 78-FBGA (8x10.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41K256M8DA-107:K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K256M8DA-107:K
Integrated Circuits (ICs) - Memory - Memory MT41K256M8DA-107:K
IC DRAM 2GBIT PAR 78FBGA

IC DRAM 2GBIT PAR 78FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT41K256M8DA-107:K-ND 774-MT41K256M8DA-107:K MT41K256M8DA-107:K 83AH2727 MT41K256M8DA-107:K MT41K256M8DA-107:K MT41K256M8DA-107:K
Product Name Memory - SDRAM - MT41K256M8DA-107:K Memory Memory IC and Storage Component Memory Dram, 256M X 8Bit, 0 To 95Deg C; Dram Type Micron Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip SDRAM - DDR3L; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 20 ns 20 ns 20 ns 1.07 ns 20 ns 20 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V 78-TFBGA
Package Type 78-TFBGA BGA; Tray FBGA 78-TFBGA BGA; 78-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details