Micron Technology, Inc. Memory - SDRAM - MT44K16M36RB-125E:A MT44K16M36RB-125E:A

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: DRAM Memory Type: Volatile Memory Size: 576Mb (16M x 36) Access Time: 10ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 168-BGA Supply Voltage - Operating: 1.28 V to 1.42 V Memory Format: DRAM Max Frequency: 800MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: DRAM Memory Type: Volatile Memory Size: 576Mb (16M x 36) Access Time: 10ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 168-BGA Supply Voltage - Operating: 1.28 V to 1.42 V Memory Format: DRAM Max Frequency: 800MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT44K16M36RB-125E:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT44K16M36RB-125E:A
Memory - SDRAM - MT44K16M36RB-125E:A
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: DRAM Memory Type: Volatile Memory Size: 576Mb (16M x 36) Access Time: 10ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 168-BGA Supply Voltage - Operating: 1.28 V to 1.42 V Memory Format: DRAM Max Frequency: 800MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: DRAM
Memory Type: Volatile
Memory Size: 576Mb (16M x 36)
Access Time: 10ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 95°C (TC)
Case / Package: 168-BGA
Supply Voltage - Operating: 1.28 V to 1.42 V
Memory Format: DRAM
Max Frequency: 800MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-MT44K16M36RB-125E:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT44K16M36RB-125E:A
Memory IC and Storage Component 774-MT44K16M36RB-125E:A
IC DRAM 576MBIT PARALLEL 168BGA Product overview: MT44K16M36RB-125E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT44K16M36RB-125 E:A can be used for catalog matching and distributor lookup.

IC DRAM 576MBIT PARALLEL 168BGA Product overview: MT44K16M36RB-125E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT44K16M36RB-125E:A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 557-1551-ND - DigiKey
Thief River Falls, MN, United States
DRAM Memory IC 576Mb (16M x 36) Parallel 800MHz 10ns 168-BGA (13.5x13.5)

DRAM Memory IC 576Mb (16M x 36) Parallel 800MHz 10ns 168-BGA (13.5x13.5)

Buy Now Datasheet
Memory - MT44K16M36RB-125E:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DRAM Memory IC 576Mbit Parallel 800 MHz 10 ns 168-BGA (13.5x13.5)

DRAM Memory IC 576Mbit Parallel 800 MHz 10 ns 168-BGA (13.5x13.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT44K16M36RB-125E:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT44K16M36RB-125E:A
Integrated Circuits (ICs) - Memory - Memory MT44K16M36RB-125E:A
IC DRAM 576MBIT PARALLEL 168BGA

IC DRAM 576MBIT PARALLEL 168BGA

Supplier's Site
IC DRAM 576MBIT PARALLEL 168BGA

IC DRAM 576MBIT PARALLEL 168BGA

Supplier's Site Datasheet
IC RLDRAM 576MBIT 800MHZ 168FBGA - 533-MT44K16M36RB-125E:A - Utmel Electronic Limited
Hong Kong, China
IC RLDRAM 576MBIT 800MHZ 168FBGA
533-MT44K16M36RB-125E:A
IC RLDRAM 576MBIT 800MHZ 168FBGA 533-MT44K16M36RB-125E:A
IC RLDRAM 576MBIT 800MHZ 168FBGA

IC RLDRAM 576MBIT 800MHZ 168FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT44K16M36RB-125E:A 557-1551-ND MT44K16M36RB-125E:A MT44K16M36RB-125E:A MT44K16M36RB-125E:A 533-MT44K16M36RB-125E:A
Product Name Memory - SDRAM - MT44K16M36RB-125E:A Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory IC RLDRAM 576MBIT 800MHZ 168FBGA
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 10 ns 10 ns 10 ns 10 ns 10 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; 168-BGA BGA; Tray 168-TBGA BGA; 168-TBGA 168-TBGA
Supply Voltage 1.28 V ~ 1.42 V 1.28V ~ 1.42V 1.28V ~ 1.42V 1.28V ~ 1.42V Surface Mount 1.35V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
Memory - 5962-9459901MXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details