Micron Technology, Inc. Memory MT41K512M16HA-107G:A

Description
SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 933MHz 20ns 96-FBGA (9x14)
Request a Quote Datasheet
Description
SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 933MHz 20ns 96-FBGA (9x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT41K512M16HA-107G:A-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 933MHz 20ns 96-FBGA (9x14)

SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 933MHz 20ns 96-FBGA (9x14)

Buy Now Datasheet
Memory - MT41K512M16HA-107G:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - MT41K512M16HA-107G:A
Memory - MT41K512M16HA-107G:A
Manufacturer: Micron Technology Inc. Manufacturer Homepage: www.micron.com Reference case: FBGA96 Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Manufacturer Homepage: www.micron.com
Reference case: FBGA96
Reference Date Code: 16+
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-MT41K512M16HA-107G:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K512M16HA-107G:A
Memory IC and Storage Component 774-MT41K512M16HA-107G:A
IC DRAM 8GBIT PAR 96FBGA Product overview: MT41K512M16HA-107G:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K512M16HA-10 7G:A can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PAR 96FBGA Product overview: MT41K512M16HA-107G:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K512M16HA-107G:A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT41K512M16HA-107G:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 8Gbit Parallel 933 MHz 20 ns 96-FBGA (9x14)

SDRAM - DDR3L Memory IC 8Gbit Parallel 933 MHz 20 ns 96-FBGA (9x14)

Buy Now
IC DRAM 8GBIT PAR 96FBGA

IC DRAM 8GBIT PAR 96FBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT41K512M16HA-107G:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K512M16HA-107G:A
Integrated Circuits (ICs) - Memory - Memory MT41K512M16HA-107G:A
IC DRAM 8GBIT PAR 96FBGA

IC DRAM 8GBIT PAR 96FBGA

Supplier's Site
IC DRAM 8GBIT PARALLEL 96FBGA

IC DRAM 8GBIT PARALLEL 96FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT41K512M16HA-107G:A-ND 774-MT41K512M16HA-107G:A MT41K512M16HA-107G:A MT41K512M16HA-107G:A MT41K512M16HA-107G:A MT41K512M16HA-107G:A
Product Name Memory Memory - MT41K512M16HA-107G:A Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM - DDR3L; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 96-TFBGA BGA; Tray BGA; 96-TFBGA 96-TFBGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00045443 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 27C256-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - BQ2204ASN-NTR - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers