Micron Technology, Inc. Memory - SDRAM - MT41K512M16HA-107:A MT41K512M16HA-107:A

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: 0°C ~ 95°C (TC) Package: 96-TFBGA Mounting: SMD Technology: SDRAM - DDR3L Operating Supply Voltage: 1.283 V ~ 1.45 V Memory Type: Volatile Memory Size: 8Gb (512M x 16) Access Time: 20ns Family Name: MT41K512M16 Categories: Integrated Circuits (ICs) Memory Format: DRAM Manufacturer Homepage: www.micron.com Clock Frequency: 933MHz Memory Interface: Parallel Manufacturer Package: 96-FBGA (14x9) Alternative Parts (Cross-Reference): IS43TR16512BL-107MBL ; IS43TR16512A-15HBL; IS43TR16512AL-15HBL; Introduction Date: January 07, 2015 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: 0°C ~ 95°C (TC) Package: 96-TFBGA Mounting: SMD Technology: SDRAM - DDR3L Operating Supply Voltage: 1.283 V ~ 1.45 V Memory Type: Volatile Memory Size: 8Gb (512M x 16) Access Time: 20ns Family Name: MT41K512M16 Categories: Integrated Circuits (ICs) Memory Format: DRAM Manufacturer Homepage: www.micron.com Clock Frequency: 933MHz Memory Interface: Parallel Manufacturer Package: 96-FBGA (14x9) Alternative Parts (Cross-Reference): IS43TR16512BL-107MBL ; IS43TR16512A-15HBL; IS43TR16512AL-15HBL; Introduction Date: January 07, 2015 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT41K512M16HA-107:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41K512M16HA-107:A
Memory - SDRAM - MT41K512M16HA-107:A
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: 0°C ~ 95°C (TC) Package: 96-TFBGA Mounting: SMD Technology: SDRAM - DDR3L Operating Supply Voltage: 1.283 V ~ 1.45 V Memory Type: Volatile Memory Size: 8Gb (512M x 16) Access Time: 20ns Family Name: MT41K512M16 Categories: Integrated Circuits (ICs) Memory Format: DRAM Manufacturer Homepage: www.micron.com Clock Frequency: 933MHz Memory Interface: Parallel Manufacturer Package: 96-FBGA (14x9) Alternative Parts (Cross-Reference): IS43TR16512BL-107MBL ; IS43TR16512A-15HBL; IS43TR16512AL-15HBL; Introduction Date: January 07, 2015 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Tray
Operating Temperature Range: 0°C ~ 95°C (TC)
Package: 96-TFBGA
Mounting: SMD
Technology: SDRAM - DDR3L
Operating Supply Voltage: 1.283 V ~ 1.45 V
Memory Type: Volatile
Memory Size: 8Gb (512M x 16)
Access Time: 20ns
Family Name: MT41K512M16
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Manufacturer Homepage: www.micron.com
Clock Frequency: 933MHz
Memory Interface: Parallel
Manufacturer Package: 96-FBGA (14x9)
Alternative Parts (Cross-Reference): IS43TR16512BL-107MBL; IS43TR16512A-15HBL; IS43TR16512AL-15HBL;
Introduction Date: January 07, 2015
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - MT41K512M16HA-107:A-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 933MHz 20ns 96-FBGA (9x14)

SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 933MHz 20ns 96-FBGA (9x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41K512M16HA-107:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K512M16HA-107:A
Integrated Circuits (ICs) - Memory - Memory MT41K512M16HA-107:A
IC DRAM 8GBIT PAR 96FBGA

IC DRAM 8GBIT PAR 96FBGA

Supplier's Site
Memory - MT41K512M16HA-107:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 8Gbit Parallel 933 MHz 20 ns 96-FBGA (9x14)

SDRAM - DDR3L Memory IC 8Gbit Parallel 933 MHz 20 ns 96-FBGA (9x14)

Buy Now Datasheet
IC DRAM 8GBIT PARALLEL 96FBGA

IC DRAM 8GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
IC DRAM 8GBIT PARALLEL 96FBGA

IC DRAM 8GBIT PARALLEL 96FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT41K512M16HA-107:A-ND MT41K512M16HA-107:A MT41K512M16HA-107:A MT41K512M16HA-107:A MT41K512M16HA-107:A
Product Name Memory - SDRAM - MT41K512M16HA-107:A Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip SDRAM - DDR3L; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Supply Voltage 1.283 V ~ 1.45 V 1.283V ~ 1.45V Surface Mount 1.283V ~ 1.45V 1.283V ~ 1.45V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory IC and Storage Component - 774-JBP28S42MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Access Time 70 ns
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details