IC DRAM 4GBIT PAR 78FBGA Product overview: MT41K512M8DA-107 AAT:P TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K512M8DA-107
SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 933MHz 20ns 78-FBGA (8x10.5)
SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 933MHz 20ns 78-FBGA (8x10.5)
SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 933MHz 20ns 78-FBGA (8x10.5)
IC DRAM 4GBIT PAR 78FBGA
SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 78-FBGA (8x10.5)
IC DRAM 4GBIT PARALLEL 78FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT41K512M8DA-107 AAT:P TR | 557-2007-6-ND | MT41K512M8DA-107 AAT:P TR | MT41K512M8DA-107 AAT:P TR | MT41K512M8DA-107 AAT:P TR |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 20 ns | 20 ns | 20 ns | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 4000000 kbits | 4000000 kbits | 4000000 kbits | 4000000 kbits | |
| Number of Words | 64000 k |